EN
  • EN
  • DE

MAX4103ESA

Part No MAX4103ESA
Manufacturer Maxim Integrated
Description 250MHz, Broadcast-Quality, Low-Power Video Op Amps
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 1213470-MAX4103ESA
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX4103ESA CAD Model

Description

Maxim Integrated MAX4103ESA High-Speed, Low-Cost, Voltage Feedback Amplifiers

The MAX4103ESA from Maxim Integrated is a high-performance, voltage feedback amplifier that combines high speed, low cost, and exceptional video performance, making it an ideal choice for a wide range of applications. Packaged in a space-saving 8-pin SOIC, this amplifier is designed to meet the requirements of systems that demand high-speed signal processing without breaking the budget.

Boasting a high slew rate of 600V/μs and a wide bandwidth of 275MHz, the MAX4103ESA is capable of handling fast signal transitions with ease, ensuring minimal distortion and high fidelity in the amplification of analog signals. This makes it particularly well-suited for video and broadcast applications, where maintaining signal integrity is paramount.

The device operates with a single supply voltage ranging from +4.5V to +11V, or dual supplies of ±2.25V to ±5.5V, providing designers with the flexibility to integrate it into a variety of circuit configurations. Its low differential gain and phase error of 0.02% and 0.06°, respectively, are indicative of its precision and stability, which are critical for high-quality video imaging and other precision applications.

In addition to its impressive video performance, the MAX4103ESA features a low input bias current of 5μA and an input voltage noise of only 7nV/√Hz, making it an excellent choice for applications that require a clean amplification of low-level signals, such as medical instrumentation and data acquisition systems.

The MAX4103ESA also includes features like a disable function that reduces power consumption when the amplifier is not in use, thereby conserving energy and extending the life of battery-powered devices. Its robust output drive capability allows it to deliver signals to a variety of loads, ensuring versatility across different use cases.

With its combination of high speed, low cost, and excellent video performance, the MAX4103ESA from Maxim Integrated stands out as a top choice for engineers and designers looking to enhance their systems with a reliable and efficient voltage feedback amplifier.

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess