EN
  • EN
  • DE

TPS75215QPWPREP

Part No TPS75215QPWPREP
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 1.5V 2A 20HTSSOP / Linear Voltage Regulator IC Positive Fixed 1 Output 2A 20-HTSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - Linear
Manufacturer Texas Instruments
Packaging Reel - TR
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage - Input (Max) 5V
Voltage - Output (Min/Fixed) 1.5V
Current - Output 2A
Current - Quiescent (Iq) 125 µA
PSRR 60dB (100Hz)
Control Features Enable, Power Good, Reset Output
Protection Features Over Current, Over Temperature, Reverse Polarity
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount
Case / Package 20-PowerTSSOP (0.173", 4.40mm Width)
Supplier Device Package 20-HTSSOP
Base Product Number TPS75215
RoHS Status ROHS3 Compliant
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number -V62/03635-02XE-NDR,296-18154-1-NDR,296-18154-6,-296-18154-1-ND,296-18154-2-NDR,-296-18154-1-NDR,296-18154-2,296-18154-6-NDR,-TPS75215QPWPREP-NDR,296-18154-1,-V62/03635-02XE,V62/03635-02XE
Standard Package 2,000
Win Source Part Number 1323662-TPS75215QPWPREP
Ultra Librarian 3D Model Ultra Librarian TPS75215QPWPREP CAD Model

Description

TPS75215QPWPREP - Texas Instruments Voltage Regulator

The TPS75215QPWPREP is a high-performance, low-dropout (LDO) voltage regulator from Texas Instruments, designed to meet the stringent requirements of space-constrained and power-sensitive applications. This device is part of the TPS752xx family of regulators that offer a combination of features to enhance the performance of DSPs, microcontrollers, and other digital and analog loads.

Key Features:

  • Output Voltage: The TPS75215QPWPREP provides a fixed output voltage of 1.5V, which is ideal for logic and core voltages in various electronic systems.
  • High Output Current: It can supply up to 2A of output current, making it suitable for high-power applications.
  • Low Dropout Voltage: The LDO features a low dropout voltage, which allows for efficient operation even when the input voltage is close to the output voltage, reducing power loss and improving efficiency.
  • Stable with Low ESR Capacitors: This regulator is stable with ceramic capacitors, which have lower equivalent series resistance (ESR) than tantalum or aluminum electrolytic capacitors, providing better transient response and reliability.
  • Thermal Protection: The device includes an internal thermal shutdown mechanism that protects the regulator from overheating.
  • Overcurrent Protection: Built-in overcurrent protection safeguards the device and the load from damage due to excessive current draw.

Applications:

The TPS75215QPWPREP is suitable for a wide range of applications, including:

  • Telecommunications
  • Networking Equipment
  • Portable and Battery-Powered Devices
  • Microprocessor/ DSP Power Supplies
  • Low-Voltage Logic Supplies

Package and Quality:

This voltage regulator is available in a 20-pin HTSSOP (PWP) package, which is designed for space-saving on PCBs. The TPS75215QPWPREP also adheres to Texas Instruments' high-reliability standards, ensuring consistent performance and quality for demanding applications.

With its robust feature set and Texas Instruments' reputation for quality, the TPS75215QPWPREP is an excellent choice for designers looking for a reliable and efficient voltage regulation solution.

You May Also Be Interested in

Infineon Technologies
IC REG LDO 5V 0.4A TO220-7
Lowest to $3.6071
Microchip Technology
IC REG LDO ADJ 3A TO220-5
Lowest to $3.2924
NJR Corporation/NJRC
IC REG LDO 20V 0.5A TO220F
Need more? Email Us
Texas Instruments
IC REG LDO ADJ 1A 8SON
Lowest to $0.8516
STMicroelectronics
IC REG LDO -5V 1.5A TO220AB
Lowest to $0.1809
Texas Instruments
IC REG LDO 3V 50MA 8SOIC
Need more? Email Us
ON Semiconductor
IC REG LDO 3.3V 1.5A D2PAK
Lowest to $8.6667
Texas Instruments
Micropower, 200 mA Ultra Low-Dropout Fixed or Adjustable Voltage Regulator | IC REG LINEAR 3.3V 200MA 8VSSOP
Lowest to $1.0945
Texas Instruments
FAST-TRANSIENT-RESPONSE 500-mA LOW-DROPOUT VOLTAGE REGULATORS | IC REG LIN 3.3V 500MA 20HTSSOP
Lowest to $2.7798

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.8640 $59.5920
7+ $16.2987 $114.0909
10+ $15.7894 $157.8940
14+ $15.2800 $213.9200
17+ $14.7707 $251.1019
23+ $13.2427 $304.5821
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess