The MAX4126EUB+ is a compact, high-performance operational amplifier (op amp) from Maxim Integrated, designed to offer a blend of low power consumption and wide bandwidth within a space-saving microMAX package. This op amp is ideal for battery-powered applications, portable devices, and any circuit requiring high integration with minimal power draw.
Key Features
- Single-Supply Operation: This device operates from a single +2.7V to +5.5V supply, making it versatile for various applications without the need for dual supplies.
- Rail-to-Rail Output: The MAX4126EUB+ offers a rail-to-rail output swing, which provides the maximum possible dynamic range at the output. This is particularly useful in single-supply applications and ADC interface circuits.
- Low Power Consumption: With a quiescent current of just 500μA per amplifier, it is an excellent choice for battery-powered devices where extending battery life is a priority.
- High-Speed Performance: Despite its low power consumption, the MAX4126EUB+ does not compromise on speed, delivering a bandwidth of 10MHz.
Applications
The versatile nature of the MAX4126EUB+ allows it to be used in a wide range of applications, including but not limited to:
- Portable/battery-powered devices
- Data acquisition systems
- Audio and video signal processing
- Sensor interfaces
- Communication systems
Technical Specifications
- Package Type: MicroMAX-10
- Operating Temperature Range: -40°C to +85°C
- Number of Channels: 2
- Gain Bandwidth Product: 10MHz
- Slew Rate: 5V/μs
The MAX4126EUB+ is a testament to Maxim Integrated's commitment to providing high-quality, integrated circuit solutions for modern electronic applications. Its small size, combined with its low power requirements and high-speed operation, make it an excellent choice for designers looking to optimize their systems for both performance and power efficiency.