EN
  • EN
  • DE

MAX412EPA

Part No MAX412EPA
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Single/Dual/Quad, 28MHz, Low-Noise, Low-Voltage, Precision Op Amps | IC OPAMP GP 2 CIRCUIT 8DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Amplifier Type General Purpose
Slew Rate 4.5V/μs
Gain Bandwidth Product 28MHz
Current - Input Bias 80nA
Voltage - Input Offset 120μV
Supply Current 2.5mA
Current - Output / Channel 35mA
Supply Voltage , Single/Dual (±) 4.8V ~ 10.5V, ±2.4V ~ 5.25V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style Through Hole
Manufacturer Package 8-DIP
Supplier Device Package 8-PDIP
Family Part Number MAX412
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1213491-MAX412EPA
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX412EPA CAD Model

Description

The MAX412EPA is a high-performance, precision operational amplifier from Maxim Integrated, designed to offer excellent accuracy and stability for a wide range of applications. This operational amplifier features a combination of low noise, high speed, and precision specifications that make it an ideal choice for sensor amplifiers, industrial controls, and other precision circuits.

Key Features

  • Low Offset Voltage: The MAX412EPA boasts a low input offset voltage, which minimizes error in precision applications.
  • High Gain Bandwidth: With a high gain bandwidth product, this op-amp can handle a wide range of frequencies, making it versatile for various signal processing tasks.
  • Low Noise: Its low noise performance ensures clean signal amplification, which is crucial in sensitive electronics where signal integrity is paramount.
  • Single-Supply Operation: Designed to operate from a single supply, it simplifies power supply design, making it suitable for battery-operated devices.
  • Dual-Supply Operation: It can also operate from dual supplies, providing flexibility for different circuit configurations.
  • Wide Supply Range: The MAX412EPA operates over a wide supply voltage range, accommodating various application requirements.

Applications

The MAX412EPA is well-suited for a variety of applications that require high precision and low noise. Common uses include:

  • Instrumentation amplifiers
  • Data acquisition systems
  • Active filters
  • Audio and video processing
  • Medical equipment
  • Industrial process controls

Product Specifications

The MAX412EPA comes in an 8-pin DIP package, making it easy to integrate into both prototyping and production environments. Its operating temperature range is from -40°C to +85°C, ensuring reliable performance across various environmental conditions.

For detailed technical specifications, please refer to the MAX412EPA datasheet provided by Maxim Integrated. This datasheet includes information on typical performance characteristics, application circuits, and packaging details, ensuring that designers and engineers have all the necessary information to implement this operational amplifier into their designs effectively.

You May Also Be Interested in

Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess