The MAX4145ESD from Maxim Integrated is a high-performance, high-speed operational amplifier designed for a wide range of applications that demand excellent dynamic response. This device is suitable for use in communication systems, ATE, video processing, and high-speed signal conditioning applications.
Key Features
- High Speed: The MAX4145ESD offers a fast settling time, making it ideal for applications requiring quick response times.
- Low Distortion: It features low distortion characteristics, which is crucial for maintaining signal integrity in high-fidelity audio and video processing.
- Wide Bandwidth: With a wide bandwidth, this operational amplifier can handle a broad range of frequencies, ensuring versatility in various applications.
- High Output Current: The device is capable of delivering high output current, which is beneficial for driving heavy loads or for applications requiring high power.
Applications
- Communication Systems
- Automated Test Equipment (ATE)
- Video Processing
- High-Speed Signal Conditioning
Product Specifications
| Parameter |
Value |
| Supply Voltage Range |
±4.5V to ±5.5V |
| Input Offset Voltage |
Typically 5mV |
| Input Bias Current |
10µA |
| Common-Mode Rejection Ratio (CMRR) |
80dB |
| Power Supply Rejection Ratio (PSRR) |
90dB |
| Package |
14-Pin SOIC |
The MAX4145ESD operational amplifier is available in a 14-pin SOIC package, providing a compact solution for space-constrained applications. Maxim Integrated's commitment to quality ensures that this product meets the highest standards for performance and reliability.