EN
  • EN
  • DE

MAX4159ESD

Part No MAX4159ESD
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Video Amps and Modules
Description IC MUX/AMP VIDEO 2CHAN 14-SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Video Amps and Modules
Mfr Maxim Integrated
Package Tube
Product Status Obsolete
Number of Circuits 1
-3db Bandwidth 350 MHz
Slew Rate 700V/µs
Current - Supply 10.9 mA
Current - Output / Channel 100 mA
Voltage - Supply, Single/Dual (±) ±4.5V ~ 5.5V
Mounting Type Surface Mount
Package / Case 14-SOIC (0.154", 3.90mm Width)
Supplier Device Package 14-SOIC
Base Product Number MAX4159
Standard Package 50 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 630818-MAX4159ESD
Ultra Librarian 3D Model Ultra Librarian MAX4159ESD CAD Model

Description

The MAX4159ESD from Maxim Integrated is a state-of-the-art operational amplifier designed for applications that require high-speed performance with minimal power consumption. This op amp operates from a single supply, making it an ideal choice for battery-powered devices and portable equipment.

With its wide bandwidth and fast slew rate, the MAX4159ESD is particularly well-suited for signal conditioning, active filters, and high-speed amplifiers in a variety of markets including industrial, medical, communication, and consumer electronics. The device is capable of delivering high output current, which allows it to drive heavy loads while maintaining excellent linearity and low distortion.

Key Features:

  • Single-Supply Operation: The MAX4159ESD is optimized for single-supply voltages from +4.5V to +11V, simplifying power supply design and ensuring compatibility with a wide range of applications.
  • High-Speed Performance: With a bandwidth of 200MHz and a slew rate of 600V/μs, this op amp can handle high-speed signals with ease, making it perfect for video, RF, and IF circuits.
  • Low Power Consumption: Despite its high-speed capabilities, the MAX4159ESD consumes just 5.5mA of quiescent current, helping to extend battery life in portable devices.
  • Robust Output Drive: Capable of delivering output currents up to 35mA, the MAX4159ESD can drive capacitive loads while maintaining stability and performance.
  • ESD Protection: The device features built-in ESD protection, ensuring reliability and longevity in harsh environments.

Applications:

  • Portable Instrumentation
  • Active Filters
  • Data Acquisition Systems
  • Video Processing
  • Telecommunications

The MAX4159ESD comes in a compact SOP (Small Outline Package) making it an excellent choice for space-constrained applications. Its combination of high-speed operation, low power consumption, and robust performance make it a versatile component for any designer looking to enhance their analog signal processing capabilities.

You May Also Be Interested in

Intersil
IC OP AMP DUAL 125MHZ 8-SOIC
Lowest to $0.6722
Fairchild/ON Semiconductor
IC DRVR VID 1CH FLTR/CLAMP 8SOIC
Lowest to $2.7524
Maxim Integrated
IC AMP CURRENT SENSE 14-SOIC
Lowest to $6.8607
Intersil
IC OPAMP DUAL 125MHZ VIDEO 8SOIC
Lowest to $11.5187
Intersil
IC BUFFER GAMMA 10-CHAN 28HTSSOP
Lowest to $1.9508
Intersil
IC MUX AMP TRPL 300MHZ 16-SOIC
Lowest to $2.6900
Intersil
IC OPAMP DUAL 125MHZ VIDEO 8SOIC
Need more? Email Us
Intersil
IC MUX AMP 3 X 2:1 500MHZ 24QSOP
Lowest to $9.5484
Intersil
IC VIDEO BUFFER 480MHZ 8-SOIC
Lowest to $2.6588

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess