EN
  • EN
  • DE

MAX4195ESA

Part No MAX4195ESA
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Micropower, Single-Supply, Rail-to-Rail, Precision Instrumentation Amplifiers | IC INST AMP 1 CIRCUIT 8SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Status Obsolete
Amplifier Type Instrumentation
Output Type Rail-to-Rail
Slew Rate 0.06V/μs
-3db Bandwidth 220kHz
Current - Input Bias 6nA
Voltage - Input Offset 100μV
Supply Current 93μA
Current - Output / Channel 4.5mA
Supply Voltage , Single/Dual (±) 2.7V ~ 7.5V, ±1.35V ~ 3.75V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number MAX4195
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1213523-MAX4195ESA
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX4195ESA CAD Model

Description

Maxim Integrated MAX4195ESA Precision, Low-Power, Rail-to-Rail Op Amp

The MAX4195ESA from Maxim Integrated is a high-precision, low-power operational amplifier (op amp) designed to offer a balance of low voltage operation and high performance. This op amp is capable of operating with single or dual supplies, providing design flexibility for a variety of applications, including portable battery-operated devices, sensor interfaces, and medical equipment.

With rail-to-rail output capabilities, the MAX4195ESA can swing its output voltage close to the power supply rails, maximizing the dynamic range in low voltage systems. This feature is particularly beneficial for single-supply operations and when interfacing with analog-to-digital converters (ADCs) that require full-scale input range utilization.

The MAX4195ESA showcases a low input offset voltage and low noise, ensuring high accuracy and signal integrity in precision applications. These characteristics make it well-suited for applications such as instrumentation amplifiers, active filters, and voltage references where maintaining signal fidelity is crucial.

In terms of power efficiency, this op amp consumes a minimal amount of power, with a quiescent current of just 500µA (typical). This low current draw helps to extend battery life in portable devices, making the MAX4195ESA an excellent choice for energy-sensitive applications.

The device is offered in the compact 8-pin SOIC package, which is ideal for space-constrained applications. Its extended temperature range of -40°C to +85°C allows for operation in a variety of environmental conditions, ensuring reliability across different use cases.

Key features of the MAX4195ESA include:

  • Rail-to-Rail Output Swing
  • Single-Supply Operation from +2.7V to +6.5V
  • Dual-Supply Operation from ±1.35V to ±3.25V
  • Low Input Offset Voltage
  • Low Noise Performance
  • Low Quiescent Current: 500µA (typ)
  • Extended Temperature Range: -40°C to +85°C
  • 8-Pin SOIC Package

Overall, the Maxim Integrated MAX4195ESA operational amplifier is a versatile and efficient solution for designers who require precision, low power consumption, and a small footprint without compromising on performance.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess