EN
  • EN
  • DE

MAX4209HAUA

Part No MAX4209HAUA
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 703653-MAX4209HAUA
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX4209HAUA CAD Model

Description

Maxim Integrated MAX4209HAUA Precision, Low-Noise, Low-Drift Amplifier

The MAX4209HAUA is a state-of-the-art precision amplifier designed by Maxim Integrated, a brand renowned for its innovative and reliable analog and mixed-signal engineering solutions. This particular amplifier is tailored to deliver exceptional performance in applications where low noise, low drift, and high accuracy are critical.

With its advanced design, the MAX4209HAUA offers a unique combination of features that make it an ideal choice for precision sensor interfaces, medical equipment, and industrial process controls. The amplifier is equipped with an auto-zeroing technique that significantly reduces the input offset voltage and offset voltage drift. This ensures stable and reliable operation over a wide temperature range, making it suitable for even the most demanding environments.

The MAX4209HAUA boasts an impressive low input-referred noise density of only 11nV/√Hz at 1kHz, which is essential for applications requiring high signal integrity. Additionally, the device features a high gain accuracy and a low input bias current, further enhancing its precision capabilities.

One of the key advantages of the MAX4209HAUA is its flexibility. It operates from a single 2.85V to 5.5V power supply or from dual ±2.85V to ±2.75V power supplies, allowing it to be easily integrated into various system designs. The amplifier also provides a high common-mode rejection ratio (CMRR) and power-supply rejection ratio (PSRR), ensuring that the output signal remains unaffected by fluctuations in the power supply or common-mode signals.

The MAX4209HAUA comes in a compact 8-pin µMAX package, making it suitable for space-constrained applications. Additionally, it is specified for the extended industrial temperature range (-40°C to +85°C), offering reliable performance in a broad spectrum of environments.

Overall, Maxim Integrated's MAX4209HAUA is an exceptional choice for designers looking to enhance the accuracy and stability of their systems without compromising on space or power efficiency. Its precision characteristics and robust design make it a versatile component for a wide range of high-performance applications.

You May Also Be Interested in

Maxim Integrated
IC DAC 16BIT V-OUT 56TQFN
Lowest to $104.1045
Maxim Integrated
IC DAC 10BIT A-OUT 40TQFN
Lowest to $63.5159
Maxim Integrated
IC DAC 12BIT QUAD BUFF 20-TSSOP
Lowest to $82.8851
Maxim Integrated
IC DAC 13BIT V-OUT 44PLCC
Need more? Email Us
Maxim Integrated
IC DAC 16BIT V-OUT 64LQFP
Lowest to $87.5875
Maxim Integrated
IC DGT POT 10KOHM 256TAP 16TQFN
Lowest to $16.8087
Maxim Integrated
IC DIG POT 10BIT 16TQFN
Need more? Email Us
Maxim Integrated
IC REG LDO 5V 0.15A 8SOIC
Need more? Email Us
Maxim Integrated
IC SENSOR INTERFACE VARI 16-QSOP
Lowest to $10.7087

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.8570 $52.7130
21+ $4.8058 $100.9218
33+ $4.6556 $153.6348
45+ $4.5054 $202.7430
58+ $4.3552 $252.6016
77+ $3.9047 $300.6619
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 180 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess