EN
  • EN
  • DE

MAX4211FETE+T

Part No MAX4211FETE+T
Manufacturer Maxim Integrated
Catalog PMIC - Current Regulation/Management
Description IC CURRENT MONITOR 1.5% 16TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel - TR
Function Current Monitor
Sensing Method High-Side
Accuracy ±0.5%
Voltage - Input 4 V ~ 28 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 16-WQFN Exposed Pad
Manufacturer Package 16-TQFN (4x4)
Win Source Part Number 703666-MAX4211FETE+T
Series MAX series
Popularity Medium
Supply and Demand Status Balance
Family Name MAX4211
Introduction Date June 01, 2004
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian MAX4211FETE+T CAD Model

Description

Maxim Integrated MAX4211FETE+T High-Side Current-Sense Amplifier

The MAX4211FETE+T from Maxim Integrated is a precision high-side current-sense amplifier that is designed for a wide range of applications requiring accurate current monitoring. This device is particularly suitable for portable devices, battery management systems, and power management applications where space is at a premium and efficiency is crucial.

The MAX4211FETE+T operates over a wide supply voltage range from 2.7V to 28V, which makes it versatile for use in both low and high-voltage systems. It is capable of sensing the voltage across shunt resistors over a wide range of currents, from the milliamp range up to several amps, depending on the value of the shunt resistor used.

This current-sense amplifier features a high accuracy of ±1.5% over the entire temperature range of -40°C to +125°C. Its precision is further enhanced by a low input offset voltage, making it ideal for measuring small voltage drops across shunt resistors, thus enabling the detection of low current levels with high accuracy.

The MAX4211FETE+T comes in a small 16-pin TQFN package with an exposed pad for enhanced thermal performance. The compact form factor is beneficial for space-constrained applications while providing excellent thermal management characteristics.

One of the key features of this device is its high-side measurement capability, which allows the current to be measured without interfering with the ground path of the load. This is particularly important in systems where ground integrity is critical. Additionally, the high-side measurement simplifies the design of systems with multiple ground domains.

For ease of use, the MAX4211FETE+T includes a current output that can be directly interfaced with an analog-to-digital converter (ADC) for digital processing. This allows for seamless integration with microcontrollers and other digital systems, providing designers with flexibility and ease of implementation.

In summary, the Maxim Integrated MAX4211FETE+T is a robust, accurate, and compact solution for high-side current sensing in a variety of applications. Its wide voltage range, high accuracy, and small footprint make it an excellent choice for designers looking to monitor current with precision and reliability.

You May Also Be Interested in

Toshiba Semiconductor and Storage
IC ELECTRONIC FUSE 10WSON / Electronic Fuse Regulator 5A 10-WSONB (3x3)
Lowest to $0.6902
Maxim Integrated
IC CURRENT MONITOR 0.5% 16TSSOP
Need more? Email Us
Microchip Technology
IC CURRENT/VOLT MON 1% 16VQFN / Current/Voltage Monitor Regulator High-Side 16-VQFN (3x3)
Lowest to $3.8582
Texas Instruments
IC ELECTRONIC FUSE 5% 10VSON / Electronic Fuse Regulator 880mA 10-VSON (3x3)
Lowest to $2.5721
National Semiconductor (TI)
Precision Current Gauge IC with Internal Zero Ohm Sense Element and PWM Output
Lowest to $8.8046
Texas Instruments
LM134/LM234/LM334 3-Terminal Adjustable Current Sources
Lowest to $1.3098
Texas Instruments
IC ELECTRONIC FUSE 2% 24VQFN / Electronic Fuse Regulator 6A 24-VQFN (4x4)
Lowest to $4.6918
Analog Devices Inc.
IC CURRENT MONITOR 8MSOP
Need more? Email Us
Analog Devices Inc.
LOW ICC, 1A SURGE STOPPER
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.6925 $51.1575
46+ $2.2092 $101.6232
71+ $2.1402 $151.9542
97+ $2.0712 $200.9064
125+ $2.0021 $250.2625
168+ $1.7950 $301.5600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,142 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess