EN
  • EN
  • DE

MAX4212EUK-T

Part No MAX4212EUK-T
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description VIDEO AMPLIFIER, 1 CHANNEL(S), 1 / Voltage Feedback Amplifier 1 Circuit Rail-to-Rail SOT-23-5
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Maxim Integrated
Package Bulk
Product Status Active
Amplifier Type Voltage Feedback
Number of Circuits 1
Output Type Rail-to-Rail
Slew Rate 600V/µs
-3db Bandwidth 300 MHz
Current - Input Bias 5.4 µA
Voltage - Input Offset 4 mV
Current - Supply 5.5mA
Current - Output / Channel 120 mA
Voltage - Supply Span (Min) 3.15 V
Voltage - Supply Span (Max) 11 V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case SC-74A, SOT-753
Supplier Device Package SOT-23-5
Standard Package 100 pcs
Moisture Sensitivity Level (MSL) Vendor Undefined
REACH Status REACH Affected
Win Source Part Number 211508-MAX4212EUK-T
Ultra Librarian 3D Model Ultra Librarian MAX4212EUK-T CAD Model

Description

Maxim Integrated's MAX4212EUK-T: High-Speed, Low-Power Operational Amplifier

The MAX4212EUK-T is a high-performance operational amplifier from Maxim Integrated, designed to offer a blend of speed and power efficiency for a variety of applications. This op-amp is particularly suitable for battery-powered systems, portable devices, and any application where power conservation is critical without sacrificing speed and performance.

With a wide bandwidth of 28MHz and a high slew rate of 11V/μs, the MAX4212EUK-T can handle fast signal changes, making it ideal for video, communications, and ADC buffer applications. Despite its high-speed characteristics, it maintains a low quiescent current of just 1.5mA, which is a testament to its power-saving design.

The MAX4212EUK-T operates from a single supply voltage ranging from +2.7V to +11V, or dual supplies of ±1.35V to ±5.5V. This flexibility allows it to be used in a wide array of electronic circuits. Additionally, the device features a rail-to-rail output, which provides the maximum possible dynamic range at the output, an important feature for driving ADCs or interfacing with other high-resolution devices.

Packaged in a space-saving SOT23-5 package, the MAX4212EUK-T is designed for compactness, making it an excellent choice for space-constrained applications. Its small footprint allows designers to maximize board space without compromising on performance.

The operational amplifier also includes a disable feature that reduces the supply current to 0.1µA, further enhancing its suitability for power-sensitive applications. When the amplifier is not in use, this feature can be activated to conserve energy, thus extending the life of battery-powered devices.

Overall, the MAX4212EUK-T from Maxim Integrated is a versatile, high-speed operational amplifier that offers an excellent balance of speed, power efficiency, and size. Its robust feature set ensures that it can meet the needs of a wide range of applications, from portable electronics to industrial control systems.

For designers and engineers looking for an op-amp that does not compromise on speed while operating within power-sensitive environments, the MAX4212EUK-T presents itself as an outstanding choice.

You May Also Be Interested in

Maxim Integrated
+3V/+5V, 250MHz, SOT23 ADC Buffer Amplifiers with High-Speed Disable | IC BUFFER 1 CIRCUIT 8SOIC
Lowest to $9.1938
Microchip Technology
1 MHz, Low-Power Op Amp
Lowest to $1.4076
STMicroelectronics
HIGH SPEED CMOS QUAD OPERATIONAL AMPLIFIERS | IC OPAMP GP 4 CIRCUIT 14DIP
Need more? Email Us
Linear Technology
IC OPAMP GP 14DIP
Need more? Email Us
Texas Instruments
100-MHz LOW-NOISE HIGH-SPEED AMPLIFIERS
Lowest to $7.5706
Texas Instruments
IC OPAMP GP 2.2MHZ 8DIP
Need more? Email Us
Texas Instruments
IC OPAMP JFET 10MHZ 8DIP
Lowest to $2.4677
Texas Instruments
IC OPAMP GP 220KHZ RRO 8SOIC
Lowest to $1.9277
Linear Technology
IC OPAMP GP 200KHZ 8SO
Lowest to $23.4092

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess