EN
  • EN
  • DE

MAX4233EUB+T

Part No MAX4233EUB+T
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 703685-MAX4233EUB+T
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX4233EUB+T CAD Model

Description

Maxim Integrated MAX4233EUB+T High-Speed, Low-Power Operational Amplifier

The MAX4233EUB+T is a state-of-the-art operational amplifier (op-amp) designed by Maxim Integrated, a leader in the development of integrated circuits. This high-speed, low-power device is part of Maxim's MAX423x series, which is renowned for its excellent performance in a wide range of applications.

Key Features

  • Low Voltage Operation: The MAX4233EUB+T operates from a single supply voltage ranging from 2.5V to 5.5V, making it versatile for various low-voltage applications.
  • High Speed: With a 10MHz gain-bandwidth product and a 10V/μs slew rate, this op-amp is capable of handling high-speed signal processing tasks efficiently.
  • Low Power Consumption: Despite its high-speed capabilities, the MAX4233EUB+T is designed for low-power operation, consuming just 1mA of supply current per amplifier. This feature makes it ideal for battery-powered and portable devices where power efficiency is critical.
  • Rail-to-Rail Output: The device can swing its output voltage from rail to rail, maximizing the dynamic range in applications with limited power supply voltages.
  • Stable with Capacitive Loads: The op-amp is internally compensated to be stable with capacitive loads up to 500pF, providing design flexibility and reliability.

Applications

The MAX4233EUB+T is well-suited for a variety of applications, including:

  • Portable and battery-powered equipment
  • Data acquisition systems
  • Active filters
  • ADC buffer amplifiers
  • Audio and video signal processing
  • Medical instrumentation

Package and Quality

Maxim Integrated packages the MAX4233EUB+T in a space-saving, 10-pin μMAX package, which is ideal for compact designs. Additionally, the product is lead-free and RoHS compliant, ensuring it meets current environmental standards and regulations.

With its combination of high-speed performance, low-power operation, and compact packaging, the MAX4233EUB+T from Maxim Integrated is an excellent choice for designers looking to optimize their analog circuitry in a wide array of applications.

You May Also Be Interested in

Maxim Integrated
Need more? Email Us
Maxim Integrated
IC DGT POT 10KOHM 256TAP 16TQFN
Lowest to $16.8087
Maxim Integrated
IC POT DGTL 1TIME PROGR 8-UMAX
Need more? Email Us
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 4UCSP
Lowest to $12.3158
Maxim Integrated
IC DAC 10BIT V-OUT 14TSSOP
Lowest to $44.6846
Maxim Integrated
IC DAC 10BIT QUAD BUFF 20-TSSOP
Need more? Email Us
Maxim Integrated
IC DGTL POT 10BIT 16TQFN
Need more? Email Us
Maxim Integrated
IC REG LDO 5V 0.15A 8SOIC
Need more? Email Us
Maxim Integrated
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess