EN
  • EN
  • DE

MAX4238ATT

Part No MAX4238ATT
Manufacturer Maxim Integrated
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1402
Reference case TDFN-6
Manufacturer Maxim Integrated
Manufacturer Homepage www.maxim-ic.com
Win Source Part Number 724993-MAX4238ATT
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian MAX4238ATT CAD Model

Description

Maxim Integrated MAX4238ATT Precision Op-Amp

Maxim Integrated's MAX4238ATT is a high-precision, low-noise operational amplifier that delivers exceptional performance for a wide range of applications. This op-amp is designed for use in battery-powered devices, portable instrumentation, and other applications where power efficiency and accuracy are crucial.

The MAX4238ATT comes in a tiny 6-pin TDFN package, making it an excellent choice for space-constrained applications. Despite its small size, it offers a low offset voltage of just 25µV (max) and low noise density of 8.5nV/√Hz at 1kHz, ensuring high accuracy in signal amplification and processing tasks.

One of the standout features of the MAX4238ATT is its low input bias current of 1pA, which makes it ideal for high-impedance sensor applications and precision integrators. The device also boasts a wide supply voltage range from 2.7V to 5.5V, allowing for flexible design options in various systems.

With a gain-bandwidth product of 2MHz and a slew rate of 0.6V/µs, the MAX4238ATT provides adequate frequency response for moderate-speed applications. Additionally, it is capable of driving capacitive loads up to 500pF, which is beneficial for driving A/D converters or buffering DAC outputs.

The operational amplifier also features rail-to-rail output swing, which maximizes the dynamic range in single-supply applications. The MAX4238ATT's low quiescent current of just 500µA (typ) extends battery life, making it an energy-efficient choice for portable devices.

For added flexibility, the MAX4238ATT includes a shutdown mode that reduces the supply current to 0.1µA (typ), further conserving power when the op-amp is not in active use. This feature is particularly useful in power-sensitive applications where preserving battery life is paramount.

In summary, the Maxim Integrated MAX4238ATT operational amplifier is a high-performance, low-power component that suits a variety of precision applications. Its small footprint, combined with its low noise, low offset voltage, and power-saving features, make it an excellent choice for designers looking to optimize their systems for both accuracy and efficiency.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.2393 $61.9650
115+ $1.0164 $116.8860
180+ $0.9852 $177.3360
245+ $0.9529 $233.4605
315+ $0.9217 $290.3355
420+ $0.8258 $346.8360
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 54,617 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess