EN
  • EN
  • DE

M4T32-BR12SH6

Part No M4T32-BR12SH6
Manufacturer STMicroelectronics
Catalog Clock/Timing - IC Batteries
Description Detachable Lithium Power Source 4-Pin SNAPHAT Tube / SNAPHAT BATT/CRYSTAL FOR SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Status Active
Type Battery and Crystal
Battery Chemistry Lithium
Capacity 120mAh
Voltage Rating 2.8V
Frequency 32.768kHz
Load Capacitance 12.5pF
Temperature Range - Operating -40°C to 85°C (TA)
Shipping Info Due to restrictions, only ground shipment is allowed.
Win Source Part Number 085841-M4T32-BR12SH6
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name M4T32-BR12SH
Introduction Date November 26, 1999
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian M4T32-BR12SH6 CAD Model

Description

The M4T32-BR12SH6 from STMicroelectronics is a detachable lithium power source for ST's serial real-time clock and non-volatile TIMEKEEPER® surface-mount SOIC packages. This innovative SNAPHAT® top contains both the battery and crystal and is designed to be "snapped on" after the SOIC is surface mounted on the PCB. This unique design prevents the battery and crystal from being exposed to the high temperatures of the surface-mount process.

Key Features:

  • Removable Battery: The lithium coin cell battery can be easily replaced, ensuring a long service life for the real-time clock module.
  • Integrated Crystal: A 32.768 kHz tuning fork crystal is included within the SNAPHAT, providing a stable time base for the clock functions.
  • Compatibility: Designed to be used with ST's M4T28-BR12SH1 TIMEKEEPER® and other compatible surface-mount SOIC packages.
  • Protection: The SNAPHAT design protects the battery and crystal from the adverse effects of the reflow soldering process, thus ensuring the integrity and reliability of the module.
  • Longevity: The lithium battery provides a stable and reliable power supply, ensuring data and clock functionality are maintained for an extended period.
  • Easy Assembly: The SNAPHAT top is designed for easy placement and removal without the need for additional tools or soldering, facilitating simple battery replacement and maintenance.

Applications:

The M4T32-BR12SH6 is suitable for a wide range of applications that require reliable timekeeping and data retention after power-off. These applications include:

  • Utility meters
  • POS terminals
  • Consumer electronics
  • Industrial and automotive electronics
  • Medical devices
  • Communication equipment

With its compact design and easy integration, the M4T32-BR12SH6 SNAPHAT® battery and crystal module is an excellent choice for adding real-time clock capabilities to your electronic projects, while ensuring the longevity and reliability that come with STMicroelectronics' products.

You May Also Be Interested in

STMicroelectronics
SNAPHAT BATT/CRYSTAL FOR SOIC
Lowest to $46.9218
STMicroelectronics
Detachable Lithium Power Source 4-Pin SNAPHAT Tube / SNAPHAT BATT/CRYSTAL FOR SOIC
Lowest to $14.5523
STMicroelectronics
Detachable Lithium Power Source 4-Pin SNAPHAT Tube / SNAPHAT BATT/CRYSTAL FOR SOIC
Lowest to $7.2762
Texas Instruments
IC SNAPHAT W/BATT AND CRYSTAL
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.5523 $58.2092
9+ $11.9403 $107.4627
13+ $11.5672 $150.3736
18+ $11.1941 $201.4938
24+ $10.8209 $259.7016
31+ $9.7015 $300.7465
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 600 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess