EN
  • EN
  • DE

USB5744T/2GD01

Part No USB5744T/2GD01
Manufacturer Microchip Technology
Catalog Interface - Controllers
Description IC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Controllers
Mfr Microchip Technology
Package Bulk
Product Status Obsolete
Programmable Not Verified
Protocol USB
Function Hub Controller
Interface Serial, SMBus, SPI
Standards USB 2.0, USB 3.2
Voltage - Supply 1.08V ~ 1.32V, 3V ~ 3.6V
Temperature Range - Operating 0°C ~ 70°C (TA)
Package / Case 56-VFQFN Exposed Pad
Supplier Device Package 56-VQFN (7x7)
Standard Package 1 pcs
ECCN OBSOLETE
Win Source Part Number 1033394-USB5744T/2GD01
Ultra Librarian 3D Model Ultra Librarian USB5744T/2GD01 CAD Model

Description

The USB5744T/2GD01 from Microchip Technology is a cutting-edge USB 3.1 Gen 1 hub controller that is designed to cater to the increasing demands for high-speed data transfer and connectivity in a wide range of applications. This versatile hub controller is an ideal solution for expanding USB capabilities in desktop and mobile PCs, docking stations, monitors, and embedded systems.

With its support for SuperSpeed USB 3.1 Gen 1, the USB5744T/2GD01 offers data transfer rates of up to 5 Gbps, enabling quick and efficient handling of large volumes of data. This makes it perfect for applications that require fast data access and transfer, such as video streaming, data storage, and high-resolution imaging devices.

The device features four downstream ports, providing ample connectivity options for multiple USB devices. Each port is designed with robust power management capabilities, ensuring reliable operation and protection for connected devices. The hub controller also incorporates battery charging specifications, such as the USB Battery Charging Specification Rev. 1.2, which allows for faster charging of mobile devices.

The USB5744T/2GD01 is built with an emphasis on flexibility and ease of integration. It supports both individual and ganged port power control, and it can be configured via pin strapping or through an I2C interface, giving designers the freedom to tailor the hub's performance to their specific needs. Additionally, the controller includes built-in PHYs, eliminating the need for external PHYs and reducing the overall system cost and complexity.

Microchip's attention to security is evident in the USB5744T/2GD01, featuring PortLock and PortSwap functions for enhanced security and customizability of USB port assignments. Furthermore, the hub controller is compliant with the USB-IF's Link Power Management (LPM) protocol, which helps reduce power consumption for energy-efficient operation.

In summary, the Microchip USB5744T/2GD01 hub controller offers an exceptional balance of high-speed performance, connectivity options, power management, and security features, making it a top choice for developers looking to enhance USB functionality in their next-generation electronic devices.

You May Also Be Interested in

Exar Corporation
IC UART TXRX 128/384 BYTE 16QFN
Lowest to $3.5758
Microchip Technology
Integrated 5-Port 10/100-Managed Ethernet Switch with Gigabit GMII/RGMII and MII/RMII Interfaces
Lowest to $11.8251
Texas Instruments
IC GP LINK LAYER CNTRLR 100LQFP
Lowest to $21.5267
Texas Instruments
Two-Port USB 3.0 Hub | IC USB 3.0 HUB 2 PORT 48HTQFP
Lowest to $6.0805
Microchip Technology
Single-Port Ethernet Controller with SPI Interface | IC ETHERNET CONTROLLER SPI 32MLF
Lowest to $8.5346
NXP / Nexperia
IC USB PD PHY TYPE C 20HVQFN
Lowest to $2.2529
Texas Instruments
IC PHY/LINK LAYER CTRLR 196-BGA
Lowest to $14.4049
IDT, Integrated Device Technology Inc
3.3-V 10Base-T/100Base-TX Integrated PHYceiver | IC CONTROLLER ETHERNET 48SSOP
Need more? Email Us
Microchip Technology
IC USB PWR CTRLR DUAL 8-SOIC
Lowest to $0.5232

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.9304 $63.4432
18+ $6.5070 $117.1260
28+ $6.3037 $176.5036
38+ $6.1004 $231.8152
49+ $5.8970 $288.9530
66+ $5.2869 $348.9354
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 34,000 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess