EN
  • EN
  • DE

MAX4273ESE+

Part No MAX4273ESE+
Manufacturer Maxim Integrated
Catalog PMIC - Hot Swap Controllers
Description Hot Swap Controller 1 Channel General Purpose 16-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Hot Swap Controllers
Manufacturer Maxim Integrated
Packaging Tube
Type Hot Swap Controller
Number of Channels 1
Internal Switch(s) No
Applications General Purpose
Features OVP, UVLO
Programmable Features Auto Retry, Circuit Breaker, Current Limit, Fault Timeout, Latched Fault
Operating Supply Voltage 2.7 V ~ 13.2 V
Operating Temperature Range -40°C ~ 85°C
Current - Supply 600μA
Mounting Style SMD/SMT
Package 16-SOIC (0.154", 3.90mm Width)
Manufacturer Device Package 16-SOIC
Feature Pins AUXVCC, CEXT, CSPD, CTIM, CTON, LLMON, ON, OUTC, REF, RTH, STAT
Win Source Part Number 126547-MAX4273ESE+
Ultra Librarian 3D Model Ultra Librarian MAX4273ESE+ CAD Model

Description

Maxim Integrated MAX4273ESE+ High-Speed Operational Amplifier

The Maxim Integrated MAX4273ESE+ is a precision, high-speed operational amplifier that is designed to offer a perfect blend of speed, precision, and low noise performance. This operational amplifier is ideal for a wide range of applications, including A/D converter buffers, data acquisition systems, and active filters in communication systems. With its high slew rate and fast settling time, the MAX4273ESE+ is particularly well-suited for high-performance video and imaging applications, as well as for driving high-speed analog-to-digital converters (ADCs).

The MAX4273ESE+ features a wide bandwidth of 200MHz at a gain of +2V/V, which ensures that signals are amplified with high fidelity, making it an excellent choice for high-frequency signal processing tasks. The device also boasts a low differential gain and phase error, which translates to minimal distortion in video applications. Furthermore, with a low input noise density of 2.4nV/√Hz, the operational amplifier ensures that signal integrity is preserved, even in noise-sensitive applications.

This operational amplifier operates from a single 5V supply or dual supplies of ±5V. Its output can swing to within 1.5V of the supply rails, enabling the device to drive loads effectively in both single-supply and split-supply configurations. The MAX4273ESE+ also features a high output current of 70mA, which means it can drive heavier loads without compromising performance.

The MAX4273ESE+ comes in a compact 16-pin SOIC package, which makes it easy to integrate into space-constrained designs. Additionally, it is specified over the extended -40°C to +85°C temperature range, ensuring reliable performance across various environmental conditions. Maxim Integrated's commitment to quality means that the MAX4273ESE+ is built to meet the stringent requirements of industrial and commercial applications, providing designers with a robust, high-performance solution for their operational amplifier needs.

Whether you are designing high-speed communication systems, precision instrumentation, or any other application that requires a high-speed, low-noise operational amplifier, the Maxim Integrated MAX4273ESE+ offers the performance and reliability to meet your design specifications.

You May Also Be Interested in

Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR -48V 8SOIC
Need more? Email Us
Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us
Microchip Technology
SINGLE FET CONSTANT POWER LIMIT
Need more? Email Us
Microchip Technology
HOT-SWAP PCI POWER CONTROLLER
Need more? Email Us
Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us
Analog Devices Inc.
HIGHVOLTAGE, HIGHPOWER HOTSWAP C
Lowest to $85.0350
Microchip Technology
IC HOT SWAP CTRLR GP 8SOIC
Need more? Email Us
Maxim Integrated
IC HOT-SWAP CONTROLLER 6TDFN
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.6893 $58.7572
10+ $12.0524 $120.5240
15+ $11.6759 $175.1385
21+ $11.2994 $237.2874
27+ $10.9228 $294.9156
36+ $9.7932 $352.5552
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess