EN
  • EN
  • DE

MAX4292ESA+

Part No MAX4292ESA+
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 2 CIRCUIT 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Packaging Tube
Amplifier Type General Purpose
Number of Circuits 2
Output Type Rail-to-Rail
Slew Rate 0.2V/μs
Gain Bandwidth Product 500kHz
Current - Input Bias 15nA
Voltage - Input Offset 200μV
Current - Supply 100μA
Current - Output / Channel 20mA
Voltage - Supply, Single/Dual (±) 1.8V ~ 5.5V, ±0.9V ~ 2.75V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Part Number Series MAX4292
Manufacturer Pack Quantity 100
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 803513-MAX4292ESA+
Ultra Librarian 3D Model Ultra Librarian MAX4292ESA+ CAD Model

Description

Maxim Integrated MAX4292ESA+ Precision Operational Amplifier

The MAX4292ESA+ is a high-precision operational amplifier designed by Maxim Integrated, a renowned leader in analog and mixed-signal engineering. This operational amplifier is a part of Maxim's MAX4292 series, which is well-suited for a variety of applications that require high accuracy and low power consumption.

This particular model, the MAX4292ESA+, is packaged in an 8-pin NSOIC form factor, making it compact and easy to integrate into space-constrained designs. The device operates over a wide supply voltage range from +2.7V to +6.5V, providing designers with flexibility in various power supply scenarios.

One of the standout features of the MAX4292ESA+ is its low input offset voltage, which is typically 150µV, and its low input bias current. These characteristics make it an excellent choice for precision sensor amplification, data acquisition systems, and battery-powered devices. Additionally, the device boasts a low quiescent current, further enhancing its suitability for portable and low-power applications.

The MAX4292ESA+ also offers a high gain-bandwidth product of 1MHz and a slew rate of 0.5V/µs, ensuring that it can handle a range of signal frequencies without significant distortion. This makes it a versatile choice for filtering, amplification, and signal conditioning tasks in both analog and digital domains.

With its rail-to-rail output swing, the MAX4292ESA+ can drive loads close to the power supply rails, maximizing the dynamic range in single-supply operations. This feature is particularly useful in ADC (analog-to-digital converter) interface circuits, where maximizing the input signal range is crucial for achieving high-resolution measurements.

For applications requiring multiple operational amplifiers, the MAX4292 series includes single (MAX4292), dual (MAX4294), and quad (MAX4295) versions, allowing for consistent performance across different channel requirements.

In summary, the Maxim Integrated MAX4292ESA+ is a high-performance, low-power operational amplifier that offers precision, efficiency, and versatility for a wide array of electronic designs. Its compact size and robust feature set make it an ideal choice for engineers looking to enhance the accuracy and reliability of their circuits.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $6.3156
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess