EN
  • EN
  • DE

MAX4298EUB-T

Part No MAX4298EUB-T
Manufacturer Maxim Integrated
Catalog Audio Special Purpose
Description IC STEREO DVR AUDIO 10-UMAX
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Purpose Line Driver
Applications Pre-Amplifier
Number of Channels 2
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating -40°C to 85°C (TA)
Specifications Class AB
Case / Package 10-uMAX
Win Source Part Number 073580-MAX4298EUB-T
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX4298EUB-T CAD Model

Description

Maxim Integrated MAX4298EUB-T Audio Amplifier

The MAX4298EUB-T from Maxim Integrated is a high-performance, low-power, single-supply audio amplifier designed to deliver quality sound amplification in a compact package. This audio amplifier is part of Maxim's commitment to providing energy-efficient and space-saving solutions for a variety of audio applications, including portable devices, smartphones, tablets, and other multimedia gadgets.

With its advanced architecture, the MAX4298EUB-T offers a unique combination of low voltage operation and minimal power consumption, making it an ideal choice for battery-powered devices where longevity and efficiency are key. It operates from a single 2.7V to 5.5V supply, providing designers with flexibility in a range of power environments.

The device comes in a microMAX-10 package, which is a space-saving option that doesn't compromise on performance. The MAX4298EUB-T features a fixed gain set internally at 6dB, which simplifies the design by eliminating the need for external gain-setting resistors. This contributes to a reduction in the overall component count and saves on board space, which is critical in the design of compact electronic devices.

The amplifier is equipped with a shutdown mode that reduces the supply current to 0.1µA, further enhancing its power-saving capabilities. This feature allows for extended battery life in portable applications, as the amplifier can be turned off when not in use without having to power down the entire system.

Moreover, the MAX4298EUB-T boasts excellent audio performance with low 0.01% total harmonic distortion plus noise (THD+N) and a high 85dB power supply rejection ratio (PSRR), ensuring clean and stable sound reproduction even in the presence of power supply fluctuations.

For designers and engineers looking to incorporate high-quality audio amplification into their products with minimal power draw and space requirements, the MAX4298EUB-T from Maxim Integrated is an exceptional choice that balances performance with practicality.

You May Also Be Interested in

ON Semiconductor
VOIP PROCESSOR
Need more? Email Us
Texas Instruments
Lowest to $2.0045
MACOM Technology Solutions
ACCESS VOICE PROCESSOR
Need more? Email Us
Fairchild/ON Semiconductor
IC DETECTION SWITCH 10UMLP
Need more? Email Us
Cirrus Logic Inc.
IC FULLY INTEG PROC 64LQFP
Need more? Email Us
MACOM Technology Solutions
ACCESS VOICE PROCESSOR
Need more? Email Us
Texas Instruments
Lowest to $3.8651
Intersil
MPU CIRCUIT, CMOS, PQFP128
Need more? Email Us
MACOM Technology Solutions
ACCESS VOICE PROCESSOR
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.6900 $59.1800
53+ $2.2072 $116.9816
82+ $2.1379 $175.3078
112+ $2.0686 $231.6832
145+ $2.0005 $290.0725
194+ $1.7937 $347.9778
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,900 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess