EN
  • EN
  • DE

MAX430CSA+T

Part No MAX430CSA+T
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 703735-MAX430CSA+T
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX430CSA+T CAD Model

Description

The MAX430CSA+T from Maxim Integrated is a high-performance, low-power, serially interfaced analog-to-digital converter (ADC) that offers excellent performance for a variety of applications. This precision ADC is designed to provide a perfect balance between speed and power consumption, making it an ideal choice for battery-powered devices, portable instruments, and other applications where energy efficiency is critical.

Key Features

  • Resolution: The MAX430CSA+T boasts a 12-bit resolution, providing fine detail in the analog signal conversion process, which is essential for precision measurements.
  • Sampling Rate: This ADC offers a maximum sampling rate that allows for the accurate capture of rapidly changing signals, making it suitable for a wide range of time-sensitive applications.
  • Low Power Consumption: Designed with power efficiency in mind, the MAX430CSA+T consumes minimal power, thus extending the battery life of portable devices.
  • Serial Interface: The device features a serial interface, which simplifies the connection to microcontrollers and reduces the number of I/O lines required, saving space and cost in system design.
  • Small Footprint: The MAX430CSA+T comes in a compact SOP-8 package, making it an excellent choice for space-constrained applications.
  • Operating Temperature Range: It operates over a wide temperature range, ensuring reliable performance in diverse environments.

Applications

The versatile MAX430CSA+T is well-suited for a broad spectrum of applications, including:

  • Data acquisition systems
  • Battery-powered devices
  • Portable medical instruments
  • Industrial control systems
  • Instrumentation

Conclusion

With its excellent balance of high resolution, fast sampling rate, low power consumption, and small package size, the MAX430CSA+T from Maxim Integrated is an outstanding choice for designers looking to enhance the performance and efficiency of their systems. Whether it's for industrial, medical, or consumer applications, this ADC delivers the precision and reliability that modern electronic devices require.

You May Also Be Interested in

Maxim Integrated
Lowest to $3.2176
Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $25.0254
Maxim Integrated
Lowest to $1.2904
Maxim Integrated
Lowest to $3.2490
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC REG LDO 3.15V/ADJ 80MA 8UMAX
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess