EN
  • EN
  • DE

MAX4310EUA+

Part No MAX4310EUA+
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Video Amps and Modules
Description IC AMP VIDEO MUX 8-UMAX
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Linear - Amplifiers - Video Amps and Modules
Manufacturer Maxim Integrated
Packaging Tube
Output Type Rail-to-Rail
Number of Circuits 1
-3db Bandwidth 280MHz
Slew Rate 460 V/μs
Current - Supply 6.1mA
Current - Output / Channel 95mA
Voltage - Supply, Single/Dual (±) 4 V ~ 10.5 V, ±2 V ~ 5.25 V
Mounting Style SMD/SMT
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Manufacturer Device Package 8-uMAX
Win Source Part Number 138106-MAX4310EUA+
Ultra Librarian 3D Model Ultra Librarian MAX4310EUA+ CAD Model

Description

The MAX4310EUA+ is a high-performance video amplifier from Maxim Integrated, designed to deliver exceptional video quality with low power consumption. This component is part of Maxim's extensive range of amplifiers and comparators, which are known for their reliability and efficiency in various applications.

Key Features

  • High Bandwidth: The amplifier boasts a 350MHz bandwidth which ensures that high-speed video signals can be processed without degradation, making it ideal for high-definition video applications.
  • Low Power Operation: Operating with just 3.3V to 5V supply voltage, the MAX4310EUA+ is optimized for low power consumption, which is crucial for portable and battery-operated devices.
  • Integrated Features: It comes with an internal gain of 2, eliminating the need for external gain-setting resistors, and thus simplifying the design and reducing component count.
  • High Output Drive Capability: With the ability to drive 2Vpp into a 150Ω load, this amplifier can easily interface with various video loads, providing versatility in different system designs.
  • Disable Function: The device includes a high-impedance output disable feature that minimizes power consumption when not in active use.

Applications

The MAX4310EUA+ is well-suited for a wide range of video applications. Its high-speed performance and low-power operation make it an excellent choice for:

  • CCTV Security Systems
  • Video-on-Demand Systems
  • Broadcast Video Equipment
  • Portable and Handheld Video Devices
  • Video Amplification and Distribution Systems

Package and Quality

The device is available in a compact 8-pin µMAX package, which is suitable for space-constrained applications. Maxim Integrated ensures high-quality standards, and the MAX4310EUA+ is no exception, offering both reliability and performance for critical video applications.

For technical specifications, application notes, and support, visit Maxim Integrated's official website or contact their customer support for further assistance.

You May Also Be Interested in

Intersil
Need more? Email Us
Intersil
IC OPAMP DUAL 125MHZ VIDEO 8SOIC
Need more? Email Us
NXP / Nexperia
870 MHz, 25 dB gain power doubler amplifier
Lowest to $54.8983
Rohm Semiconductor
Low voltage operation video driver with LPF
Lowest to $1.9600
Fairchild/ON Semiconductor
IC AMP TRPL VOLT FEEDBK 14-SOIC
Lowest to $0.4224
Rohm Semiconductor
Silicon Monolithic Integrated Circuit
Lowest to $0.3027
Analog Devices Inc.
IC OPAMP DUAL CURR-FDBK 8-SOIC
Lowest to $12.1521
Intersil
IC OP AMP DUAL 125MHZ 8-SOIC
Lowest to $3.0504
Intersil
IC MUX AMP 3 X 2:1 500MHZ 24QSOP
Lowest to $9.5484

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.7500 $58.5000
13+ $8.0000 $104.0000
20+ $7.7500 $155.0000
27+ $7.5000 $202.5000
35+ $7.2500 $253.7500
47+ $6.5000 $305.5000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess