EN
  • EN
  • DE

MAX4312EEE+

Part No MAX4312EEE+
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Video Amps and Modules
Description IC AMP VIDEO MUX 16-QSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Linear - Amplifiers - Video Amps and Modules
Manufacturer Maxim Integrated
Packaging Tube
Output Type Rail-to-Rail
Number of Circuits 1
-3db Bandwidth 265MHz
Slew Rate 345 V/μs
Current - Supply 7.4mA
Current - Output / Channel 95mA
Voltage - Supply, Single/Dual (±) 4 V ~ 10.5 V, ±2 V ~ 5.25 V
Mounting Style SMD/SMT
Package 16-SSOP (0.154", 3.90mm Width)
Manufacturer Device Package 16-QSOP
Win Source Part Number 107622-MAX4312EEE+
Ultra Librarian 3D Model Ultra Librarian MAX4312EEE+ CAD Model

Description

Maxim Integrated's MAX4312EEE+ Low-Power, Quad, 2:1 Multiplexer

The MAX4312EEE+ is a high-performance, low-power, quad, 2:1 analog multiplexer from Maxim Integrated. This device is designed to provide precision signal routing in systems where power efficiency and space are critical considerations. It is an ideal solution for a variety of applications including data acquisition systems, battery-powered devices, and portable consumer electronics.

Constructed with Maxim's proprietary silicon-gate process, the MAX4312EEE+ offers excellent analog specifications that ensure signal integrity and reduce system errors. It features four 2:1 multiplexer channels, which can be controlled individually via digital inputs, allowing for flexible signal routing within a circuit. The multiplexer operates from a single +2.7V to +5.5V supply, making it compatible with a range of low-voltage systems.

The device boasts low crosstalk and off-isolation parameters, which minimize interference between channels and preserve the fidelity of the signal being passed through the multiplexer. Furthermore, the MAX4312EEE+ has a low on-resistance of less than 100 ohms, which is matched between channels to within 4 ohms and remains flat over the specified signal range. This ensures minimal signal attenuation and distortion.

The MAX4312EEE+ comes in a compact 16-pin QSOP package, which is suitable for space-constrained applications. Its low power consumption, with a quiescent current of just 0.4µA (max), extends battery life in portable devices. Additionally, the device features fast switching times, with a transition time of less than 250ns, enabling high-speed operation for demanding applications.

For design flexibility, the MAX4312EEE+ includes an enable function that allows the user to put the outputs into a high-impedance state. This feature is particularly useful in multiplexing applications where channel isolation is required during certain operational states.

In summary, the MAX4312EEE+ from Maxim Integrated is a versatile and efficient solution for analog signal multiplexing. With its low power consumption, high-speed performance, and compact size, it is well-suited for a wide range of applications where precision and efficiency are paramount.

You May Also Be Interested in

Intersil
IC BUFFER GAMMA 10-CHAN 28HTSSOP
Lowest to $1.9508
Intersil
Video Front End 24-Pin QSOP / IC VIDEO FRONT END AMP 24-QSOP
Need more? Email Us
Intersil
IC MUX AMP TRPL 300MHZ 16-SOIC
Lowest to $2.6900
Intersil
IC AMP VIDEO 125MHZ QUAD 20DIP
Need more? Email Us
Analog Devices Inc.
Need more? Email Us
Rohm Semiconductor
Low voltage operation video driver with LPF
Lowest to $1.9600
Intersil
IC MUX AMP TRPL 300MHZ 16-SOIC
Lowest to $17.4627
Intersil
IC OP AMP VIDEO 125MHZ LP 8-SOIC
Lowest to $0.5793
Intersil
IC OPAMP CFA 330MHZ LP 8-SOIC
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $8.2476 $65.9808
18+ $6.7674 $121.8132
27+ $6.5559 $177.0093
37+ $6.3444 $234.7428
48+ $6.1330 $294.3840
64+ $5.4985 $351.9040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess