EN
  • EN
  • DE

MAX4313EUA+

Part No MAX4313EUA+
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Video Amps and Modules
Description IC AMP VIDEO MUX 8-UMAX
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Output Type Rail-to-Rail
-3db Bandwidth 150MHz
Slew Rate 540V/μs
Supply Current 6.1mA
Current - Output / Channel 95mA
Supply Voltage , Single/Dual (±) 4V ~ 10.5V, ±2V ~ 5.25V
Mounting Style SMD
Manufacturer Package 8-TSSOP, 8-MSOP
Supplier Device Package 8-uMAX
Family Part Number MAX4313
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 703736-MAX4313EUA+
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX4313EUA+ CAD Model

Description

Maxim Integrated MAX4313EUA+ Overview

The MAX4313EUA+ is a high-performance, low-power, single-supply operational amplifier (op-amp) with disable function, manufactured by Maxim Integrated. This precision analog component is designed for a wide array of applications, including portable battery-powered devices, data acquisition systems, and communication equipment. Its compact µMAX-8 package makes it an ideal choice for space-constrained applications.

Key Features

  • Single-Supply Operation: The MAX4313EUA+ operates from a single +2.7V to +5.5V supply, which allows for simplified power supply design and compatibility with a variety of systems.
  • Low Power Consumption: With a quiescent current of just 1mA, this op-amp is optimized for power-sensitive applications, ensuring extended battery life and reduced heat dissipation.
  • High Output Drive Capability: Capable of driving 100mA of load current, this device can directly drive heavier loads without the need for additional buffer stages.
  • Disable Function: The MAX4313EUA+ features a disable function that reduces the supply current to 0.1µA, which is particularly useful in power-saving modes and for reducing power consumption when the op-amp is not in active use.
  • Fast Settling Time: The device offers a fast settling time, making it suitable for applications that require quick response times and high throughput.

Applications

  • Portable Instrumentation
  • ADC Buffer
  • Sample-and-Hold Circuits
  • Audio Processing
  • Data Acquisition Systems
  • Communication Equipment

The MAX4313EUA+ op-amp from Maxim Integrated stands out for its combination of low power consumption, high output drive capability, and the inclusion of a disable function. Its single-supply operation and fast settling time make it a versatile component for designers looking to create efficient and reliable circuits in a variety of electronic products. Whether you are developing portable devices or complex communication systems, the MAX4313EUA+ offers a balance of performance and power savings that can help optimize your application.

You May Also Be Interested in

Intersil
IC OP AMP DUAL 125MHZ 8-SOIC
Lowest to $0.6722
Intersil
Video Front End 24-Pin QSOP / IC VIDEO FRONT END AMP 24-QSOP
Need more? Email Us
Intersil
IC MUX AMP 3 X 4:1 500MHZ 32QFN
Lowest to $8.1612
Intersil
IC OPAMP CFA 330MHZ LP 8-SOIC
Need more? Email Us
Intersil
IC MUX AMP TRPL 300MHZ 16-SOIC
Lowest to $2.6900
Texas Instruments
Lowest to $3.2870
Maxim Integrated
IC AMP CURRENT SENSE 14-SOIC
Lowest to $6.8607
Rohm Semiconductor
Silicon Monolithic Integrated Circuit
Lowest to $0.3027
Intersil
IC OPAMP DUAL 125MHZ VIDEO 8SOIC
Lowest to $11.5187

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.1692 $50.1844
17+ $5.8824 $100.0008
27+ $5.6986 $153.8622
37+ $5.5147 $204.0439
47+ $5.3309 $250.5523
63+ $4.7794 $301.1022
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 987 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess