EN
  • EN
  • DE

MAX4315ESE+

Part No MAX4315ESE+
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Video Amps and Modules
Description IC AMP VIDEO MUX 16-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Output Type Rail-to-Rail
Number of Circuits 1
-3db Bandwidth 97MHz
Slew Rate 310 V/μs
Operating Supply Current 7.4mA
Channel Output Current 95mA
Supply Voltage - Operating 4 V to 10.5 V, ±2 V to 5.25 V
Mounting SMD (SMT)
Case / Package 16-SOIC
Win Source Part Number 021679-MAX4315ESE+
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX4315ESE+ CAD Model

Description

Maxim Integrated MAX4315ESE+ High-Speed Operational Amplifier

The MAX4315ESE+ is a state-of-the-art high-speed operational amplifier from Maxim Integrated, designed to deliver exceptional performance for a wide range of applications. This operational amplifier is well-suited for video, communications, and instrumentation systems, where high bandwidth, low distortion, and low noise are paramount.

The MAX4315ESE+ features a high slew rate and a wide bandwidth, making it an ideal choice for handling high-speed signals with precision. It operates with a single +5V supply or dual supplies of ±5V, providing flexibility in various circuit configurations. The device's low differential gain and phase error contribute to excellent video performance, making it a perfect fit for video processing tasks such as buffering, filtering, and cable driving.

One of the standout features of the MAX4315ESE+ is its low power consumption, which is critical for portable and battery-powered devices. Despite its low power usage, it does not compromise on speed or performance, ensuring that users can enjoy the best of both worlds. Additionally, the operational amplifier comes with disable/enable functionality, allowing for further power savings when the device is not in use.

The MAX4315ESE+ is housed in a compact 16-pin narrow SO package, making it easy to integrate into space-constrained designs. Its robust design ensures reliable operation over the extended industrial temperature range of -40°C to +85°C, which is essential for applications that are exposed to harsh environmental conditions.

Maxim Integrated's commitment to quality means that the MAX4315ESE+ operational amplifier is built to the highest standards, ensuring reliable performance and longevity in your electronic designs. Whether you are designing a high-definition video system, a fast communication interface, or precision instrumentation, the MAX4315ESE+ offers the speed, accuracy, and reliability you need.

In summary, the MAX4315ESE+ from Maxim Integrated is a versatile, high-performance operational amplifier that is sure to enhance the capabilities of your electronic projects and products.

You May Also Be Interested in

Intersil
IC AMP VIDEO 100MHZ CFB 8-SOIC
Lowest to $2.8889
Maxim Integrated
IC AMP CURRENT SENSE 14-SOIC
Lowest to $6.8607
Fairchild/ON Semiconductor
IC AMP TRPL VOLT FEEDBK 14-SOIC
Lowest to $0.4224
Intersil
IC BUFFER VIDEO 480MHZ SOT23-6
Need more? Email Us
NXP / Nexperia
870 MHz, 25 dB gain power doubler amplifier
Lowest to $54.8983
Intersil
IC OP AMP VIDEO 125MHZ LP 8-SOIC
Lowest to $0.5793
Analog Devices Inc.
IC OPAMP DUAL CURR-FDBK 8-SOIC
Lowest to $12.1521
Intersil
IC OPAMP CFA 330MHZ LP 8-SOIC
Need more? Email Us
Intersil
IC OP AMP DUAL 125MHZ 8-SOIC
Lowest to $3.0504

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess