EN
  • EN
  • DE

MAX4322UK

Part No MAX4322UK
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 703741-MAX4322UK
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX4322UK CAD Model

Description

Maxim Integrated MAX4322UK Low-Power, Single-Supply Op Amp

The MAX4322UK from Maxim Integrated is a high-performance operational amplifier designed for applications that demand low power consumption and a single supply voltage. This op amp is ideal for battery-powered devices, portable equipment, and other systems where power efficiency is critical. Its compact SOT23-5 package makes it suitable for space-constrained applications, while its robust design ensures reliable performance in a variety of operating conditions.

Key Features

  • Single Supply Operation: The MAX4322UK operates from a single supply voltage ranging from 2.7V to 5.5V, making it versatile for use in a wide array of electronic circuits.
  • Low Power Consumption: With its quiescent current of just 500µA, this op amp is optimized for battery-powered applications where minimizing power draw is essential.
  • High Output Drive Capability: Despite its low-power design, the MAX4322UK can deliver a substantial output current, which is beneficial for driving heavier loads.
  • Rail-to-Rail Output: The rail-to-rail output capability enables the op amp to swing its output voltage close to the supply rails, maximizing the dynamic range in single-supply operations.
  • Unity-Gain Stable: This operational amplifier is stable at a gain of one, ensuring reliable performance even in unity-gain configurations.
  • Excellent Thermal Performance: The SOT23-5 package of the MAX4322UK provides efficient heat dissipation, which contributes to its overall reliability and longevity.

Applications

The MAX4322UK is suited for a variety of applications, including but not limited to:

  • Portable Instrumentation
  • Sensor Signal Conditioning
  • Audio Processing
  • Battery-Powered Devices
  • Data Acquisition Systems

Conclusion

Maxim Integrated's MAX4322UK operational amplifier is a top choice for designers looking for a low-power, high-performance solution for their single-supply applications. Its combination of low power consumption, high output drive, and rail-to-rail output in a tiny SOT23-5 package makes it an excellent op amp for a multitude of electronic designs.

You May Also Be Interested in

Maxim Integrated
Need more? Email Us
Maxim Integrated
IC COMPARATOR R-R 8-UMAX
Lowest to $7.6011
Maxim Integrated
Lowest to $1.6495
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8UMAX
Lowest to $4.1787
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC REG LDO 3.15V/ADJ 80MA 8UMAX
Need more? Email Us
Maxim Integrated
IC OPAMP CURR SENS 2.5KHZ 10UMAX
Need more? Email Us
Maxim Integrated
IC OPAMP CUR SENS 125KHZ SOT23-5
Lowest to $1.9059
Maxim Integrated
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.8099 $63.3465
80+ $1.4853 $118.8240
125+ $1.4391 $179.8875
170+ $1.3929 $236.7930
215+ $1.3467 $289.5405
290+ $1.2070 $350.0300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess