EN
  • EN
  • DE

MAX4331EUA+T

Part No MAX4331EUA+T
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 3MHZ RRO 8UMAX
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel - TR
Amplifier Type General
Number of Circuits 1
Output Type Rail-to-Rail
SR - Slew Rate 1.5 V/μs
GBP - Gain Bandwidth Product 3MHz
Current - Input Bias 25nA
Voltage - Input Offset 650μV
Operating Supply Current 275μA
Output Current per Channel 20mA
Dual Supply Voltage (±) 2.3 V ~ 6.5 V, ±1.15 V ~ 3.25 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Manufacturer Package 8-uMAX
Win Source Part Number 703747-MAX4331EUA+T
Series MAX series
Popularity Medium
Supply and Demand Status Balance
Family Name MAX4331
Introduction Date February 01, 1998
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian MAX4331EUA+T CAD Model

Description

Maxim Integrated MAX4331EUA+T Operational Amplifier

The MAX4331EUA+T is a high-performance operational amplifier (op-amp) designed by Maxim Integrated, a leader in analog integration. This op-amp is part of Maxim's MAX433x series and offers a unique combination of speed, precision, and low power consumption, making it an ideal choice for a wide range of applications.

The MAX4331EUA+T comes in a space-saving 8-pin µMAX package, which is highly beneficial for compact designs. It operates over a wide supply range of 2.7V to 6V, and features a low supply current of 1mA, which is particularly advantageous for battery-powered and portable applications where power efficiency is critical.

With a bandwidth of 10MHz and a slew rate of 6V/µs, this op-amp provides excellent dynamic response, making it suitable for high-speed signal processing tasks. Furthermore, the MAX4331EUA+T boasts a low input bias current of 1pA, and a low input offset voltage of 500µV max, ensuring high accuracy in measurement and control systems.

One of the notable features of the MAX4331EUA+T is its Rail-to-Rail output capability, which allows the output to swing within millivolts of the power supply rails, maximizing the dynamic range in applications such as data acquisition systems and audio processing. Additionally, the device includes a shutdown feature that reduces the supply current to just 1µA, further enhancing its power-saving capabilities when the op-amp is not in active use.

The MAX4331EUA+T is designed to be robust and reliable, with an extended temperature range from -40°C to +85°C, making it suitable for industrial environments. It is commonly used in sensor interfaces, portable equipment, battery-powered devices, and analog filters, among other applications.

In summary, the Maxim Integrated MAX4331EUA+T operational amplifier is a versatile component that combines low power consumption with high-speed performance and precision, packaged in a compact form factor. Its features make it an excellent choice for designers looking to optimize their systems for both power efficiency and signal fidelity.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $6.3156
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess