EN
  • EN
  • DE

MAX4359EAX

Part No MAX4359EAX
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches - Special Purpose
Description IC SW VIDEO CRROSSPOINT 36-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
Mfr Maxim Integrated
Package Bag
Product Status Obsolete
Applications Video
Number of Channels 1
Voltage - Supply, Dual (V±) ±4.5V ~ 5.5V
-3db Bandwidth 65MHz
Features Bi-Directional, Buffered, T-Switch Configuration
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 36-BSOP (0.295", 7.50mm Width)
Supplier Device Package 36-SSOP
Base Product Number MAX4359
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 845400-MAX4359EAX
Ultra Librarian 3D Model Ultra Librarian MAX4359EAX CAD Model

Description

Maxim Integrated MAX4359EAX High-Speed Analog Multiplexer

The MAX4359EAX from Maxim Integrated is a state-of-the-art analog multiplexer designed to cater to applications that require high-speed signal switching with low cross-talk and excellent signal integrity. This device is an ideal solution for communication systems, data acquisition, and video signal routing, where performance and reliability are of utmost importance.

The MAX4359EAX offers a single-ended 16-channel multiplexer configuration, which allows for a wide variety of signal routing options. Its high bandwidth of 300MHz ensures minimal signal degradation, making it suitable for handling high-frequency signals without compromising the quality of the data being transferred.

One of the key features of this analog multiplexer is its low on-resistance of 4 ohms, which reduces the power loss and voltage drop across the switch, thereby enhancing the overall efficiency of the system. Additionally, the device has a low charge injection of 10pC, which minimizes the distortion in the output signal, providing a cleaner and more accurate switch operation.

The MAX4359EAX operates from a single +5V supply, which simplifies the power supply design and reduces the complexity of the system. It also features fast switching times with a turn-on time of 25ns and a turn-off time of 20ns, allowing for rapid signal changes without significant delays.

For enhanced usability, the MAX4359EAX is available in a compact 36-pin SSOP package, making it suitable for space-constrained applications where board real estate is at a premium. The device also includes fault protection up to +36V above and below the supply rails, ensuring robustness and reliability even in harsh operating conditions.

With its combination of high-speed performance, low on-resistance, and compact packaging, the MAX4359EAX from Maxim Integrated is an excellent choice for designers looking to implement an efficient and high-quality analog multiplexing solution in their next project.

For detailed specifications and application support, visit Maxim Integrated's official website or contact their technical support team.

You May Also Be Interested in

Maxim Integrated
IC VIDEO SWITCH DUAL SPST 16QSOP
Lowest to $5.9546
Maxim Integrated
IC VIDEO MULTIPLEXER 8X1 16DIP
Lowest to $10.8635
Broadcom Limited
IC PCI EXPRESS SWITCH 136AQFN
Lowest to $21.2239
Toshiba Semiconductor and Storage
IC MUX/DEMUX 2:1 DIFF PCI 20TQFN
Lowest to $0.5114
Analog Devices Inc.
IC SW AUDIO/VIDEO 3X2 36-SSOP
Lowest to $5.1797
Intersil
SPDT, 2 FUNC, 1 CHANNEL, CMOS
Need more? Email Us
Maxim Integrated
IC AUDIO/VIDEO SWITCH 28QSOP
Need more? Email Us
Broadcom Limited
IC PCI EXPRESS SWITCH 196BGA
Lowest to $55.2986
MACOM Technology Solutions
INTEGRATED CIRCUIT
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $23.2307 $69.6921
7+ $19.0612 $133.4284
10+ $18.4656 $184.6560
13+ $17.8699 $232.3087
17+ $17.2742 $293.6614
23+ $15.4872 $356.2056
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 900 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess