EN
  • EN
  • DE

MAX4368EKA-T

Part No MAX4368EKA-T
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Maxim Integrated
Win Source Part Number 703761-MAX4368EKA-T
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX4368EKA-T CAD Model

Description

Maxim Integrated MAX4368EKA-T Product Overview

The MAX4368EKA-T from Maxim Integrated is a high-performance, compact, low-distortion, high-speed operational amplifier (op-amp) with a Rail-to-Rail output. Designed for a wide range of applications, this op-amp is ideal for any circuit requiring high bandwidth and low noise, such as in audio processing, ADC buffer circuits, and signal conditioning systems.

Key Features

  • High-Speed Performance: The MAX4368EKA-T provides a high slew rate and wide bandwidth, which is essential for fast signal processing applications.
  • Rail-to-Rail Output: This feature allows the op-amp to output signals that range from the very bottom of the power supply voltage to the very top, maximizing the dynamic range in battery-powered and single-supply applications.
  • Low Distortion: With its low total harmonic distortion (THD), this op-amp is suitable for audio amplification and other applications where maintaining signal fidelity is crucial.
  • Single-Supply Operation: It can operate from a single supply voltage, making it versatile for use in various circuit configurations.
  • Compact SOT23 Packaging: The MAX4368EKA-T comes in a space-saving SOT23 package, which is beneficial for designs with limited PCB space.
  • Extended Temperature Range: It is designed to function over an extended temperature range, ensuring reliability in various environmental conditions.

Applications

The MAX4368EKA-T's high-speed and low-noise characteristics make it an excellent choice for a broad spectrum of applications, including:

  • Portable and compact audio systems
  • Active filters and buffers
  • Data acquisition systems
  • Photodiode amplification
  • Communications devices
  • Medical instrumentation

As a product of Maxim Integrated, a company known for its high-quality and innovative integrated circuits, the MAX4368EKA-T is a reliable and efficient solution for advanced electronic designs. Its combination of features ensures optimal performance in applications requiring precision and speed, making it a go-to choice for engineers and designers seeking to enhance their systems' capabilities.

You May Also Be Interested in

Maxim Integrated
Lowest to $115.3672
Maxim Integrated
IC OPAMP CURR SENSE 230KHZ 8SOIC
Lowest to $1.0340
Maxim Integrated
IC DAC 1.1GBPS 68TQFN
Lowest to $75.6717
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8UMAX
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $1.2904
Maxim Integrated
IC AFE POLYPHASE MULTI 28TSSOP
Lowest to $7.3204
Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $3.2490

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.5688 $51.1920
215+ $0.4668 $100.3620
335+ $0.4522 $151.4870
460+ $0.4376 $201.2960
595+ $0.4230 $251.6850
795+ $0.3792 $301.4640
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,556 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess