EN
  • EN
  • DE

MAX4372HESA+

Part No MAX4372HESA+
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description SP Amp Current Sense Amp Single 28V 8-Pin SOIC N / IC OPAMP CURR SENSE 110KHZ 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Amplifier Type Current Sense
Number of Circuits 1
-3db Bandwidth 110kHz
Current - Input Bias 2μA
Voltage - Input Offset 300μV
Operating Supply Current 30μA
Dual Supply Voltage (±) 2.7 V ~ 28 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 786177-MAX4372HESA+
Popularity Medium
Supply and Demand Status Limited
Family Name MAX4372H
Introduction Date October 01, 1999
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian MAX4372HESA+ CAD Model

Description

Maxim Integrated MAX4372HESA+ High-Side Current-Sense Amplifier

The MAX4372HESA+ from Maxim Integrated is a high-accuracy, low-cost, high-side current-sense amplifier that is designed to simplify the task of power management in a wide array of applications. This compact, integrated circuit (IC) offers a simple solution for detecting and converting current to a measurable voltage, which is proportional to the current through the sense resistor.

Encased in a small 8-pin HESA+ surface-mount package, the MAX4372HESA+ is capable of measuring the voltage across shunt resistors over a wide range of common-mode voltages, from 0V up to +28V, despite operating from a single +2.7V to +5.5V supply. This makes it particularly suitable for portable devices, where power efficiency and battery life are critical considerations.

With its precision integrated gain-setting resistors, the device provides a fixed gain of 20V/V, 50V/V, or 100V/V, depending on the variant, which eliminates the need for external gain-setting components and simplifies the design process. The MAX4372HESA+ also features a low input offset voltage, which minimizes error and enhances the accuracy of current measurement.

The high-side measurement configuration allows the detection of current in systems where the ground is not accessible or where it is important to avoid disturbing the ground plane. This is particularly useful in battery management systems, power management for computers and servers, and in automotive and telecommunications equipment, where high-side current monitoring is often required.

Additional features of the MAX4372HESA+ include a fast response time, which is essential for overcurrent protection applications, and a quiescent current of just 50µA, which contributes to the overall energy efficiency of the end product. The device also includes a filter pin for added noise reduction, which allows for flexible bandwidth tuning to suit specific application needs.

In conclusion, the Maxim Integrated MAX4372HESA+ is a versatile, high-performance current-sense amplifier that offers a compact, cost-effective solution for a variety of high-side current monitoring applications, providing designers with accuracy, simplicity, and efficiency.

You May Also Be Interested in

Maxim Integrated
IC OPAMP CURR SENS 1.6MHZ SC70-5
Lowest to $0.9679
Texas Instruments
IC OPAMP GP 130KHZ RRO 8SOIC
Lowest to $3.5974
STMicroelectronics
HIGH SPEED CMOS QUAD OPERATIONAL AMPLIFIERS | IC OPAMP GP 4 CIRCUIT 14DIP
Need more? Email Us
Texas Instruments
High-Precision, Low-Noise, Rail-to-Rail Output 11MHz JFET Op Amp
Lowest to $6.8766
Texas Instruments
IC OPAMP GP 220KHZ RRO 8SOIC
Lowest to $1.9277
Texas Instruments
IC OPAMP GP 100KHZ RRO 8DIP
Lowest to $10.4107
Texas Instruments
IC OPAMP GP 210KHZ RRO 14SOIC
Need more? Email Us
Intersil
IC OPAMP VFB 200MHZ RRO 16SOIC / Op Amp Triple GP R-R O/P ±2.75V/5.5V 16-Pin SOIC T/R
Need more? Email Us
Analog Devices Inc.
IC OPAMP CFA 90MHZ 8DIP / Op Amp Single GP ±18V 8-Pin PDIP N Tube
Lowest to $3.3355

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess