EN
  • EN
  • DE

MAX4375FEUB+T

Part No MAX4375FEUB+T
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Special Purpose
Description IC AMP COMP REF 10UMAX / Amplifier, Comparator, Reference IC Current Sensing, Power Management 10-uMAX/uSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Special Purpose Amplifiers
Mfr Maxim Integrated
Package Tape & Reel
Product Status Active
Type Amplifier, Comparator, Reference
Applications Current Sensing, Power Management
Mounting Type Surface Mount
Package / Case 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package 10-uMAX/uSOP
Base Product Number MAX4375
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 211708-MAX4375FEUB+T
Ultra Librarian 3D Model Ultra Librarian MAX4375FEUB+T CAD Model

Description

Maxim Integrated MAX4375FEUB+T: High-Side Current-Sense Amplifier

The MAX4375FEUB+T from Maxim Integrated is a high-accuracy, high-side current-sense amplifier that is designed to monitor the current flow in power management applications. This device is capable of translating small differential voltage signals from shunt resistors placed in series with the load into a proportional output voltage. Its high-side sensing allows for the detection of the current without interfering with the ground path of the load, which is crucial for maintaining system integrity.

The MAX4375FEUB+T comes in a compact 10-pin µMAX package, which is ideally suited for space-constrained applications. This package type not only saves board space but also offers a reduction in the thermal resistance, providing better thermal performance compared to larger packages.

One of the key features of the MAX4375FEUB+T is its precision. With a low input offset voltage and a high gain accuracy, it ensures reliable current measurements over a wide range of operating conditions. This makes it an excellent choice for battery management systems, overcurrent protection circuits, and power monitoring in portable devices, among other applications.

The device operates over a wide supply voltage range from 2.7V to 28V, which allows it to be used in both low and high voltage systems. Additionally, its low supply current of just 100µA (max) makes it an energy-efficient option for battery-powered applications.

The MAX4375FEUB+T also features a fast response time, which is critical for systems that require quick reaction to overcurrent conditions. This can help protect sensitive electronic components from damage due to excessive current flow.

Overall, the MAX4375FEUB+T is a versatile and reliable component that provides accurate current sensing capabilities for a wide array of electronic systems. Its combination of high precision, low power consumption, and compact form factor make it a valuable addition to any power management design.

You May Also Be Interested in

MACOM Technology Solutions
IC LIMITING AMP 16QFN
Need more? Email Us
Semtech Corporation
Postamplifier IC Ethernet 16-QSOP
Lowest to $0.3818
Skyworks Solutions Inc.
AUTOMOTIVE ISOLATED VOLTAGE SENS
Lowest to $1.6008
Microchip Technology
IC LIMIT AMP 10MSOP
Need more? Email Us
Maxim Integrated
IC AMP COMP 10UMAX
Need more? Email Us
MACOM Technology Solutions
IC POSTAMPLIFIER 16BCC
Need more? Email Us
MACOM Technology Solutions
IC AMP OPTICAL POST MMIC DIE
Need more? Email Us
MACOM Technology Solutions
60W, GAN MMIC POWER AMPLIFIER, 2
Need more? Email Us
MACOM Technology Solutions
25W, GAN MMIC POWER AMPLIFIER, 2
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess