EN
  • EN
  • DE

MAX4391CSA+

Part No MAX4391CSA+
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK BOOST INV ADJ 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Purpose Step-Up/Step-Down
Topology Buck-Boost
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 4V
Maximum Input Voltage 16.5V
Nominal Output Voltage (Min/Fixed) -4V
Maximum Output Voltage -20V
Output Current 150mA
Frequency - Switching 100Hz to 75kHz
Synchronous Rectifier No
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1068339-MAX4391CSA+
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX4391CSA+ CAD Model

Description

Product Overview: MAX4391CSA+ from Maxim Integrated

The MAX4391CSA+ is a high-performance, low-power, single-supply operational amplifier (op-amp) engineered by Maxim Integrated. Designed to operate with a single supply voltage ranging from +4.5V to +5.5V, this op-amp is an ideal choice for a wide array of applications that require efficient power usage without compromising on performance.

This op-amp is housed in a compact 8-pin SOIC package, making it suitable for space-constrained applications. Its small footprint is particularly beneficial for portable and miniature devices where space is at a premium. The MAX4391CSA+ offers a high slew rate and a gain bandwidth product, which makes it well-suited for high-speed signal processing tasks.

One of the key features of the MAX4391CSA+ is its Rail-to-Rail output capability, which allows the output to swing very close to the supply rails, maximizing the dynamic range in low-voltage applications. This feature is especially useful in battery-powered devices, where every millivolt of signal range can be critical.

The MAX4391CSA+ also boasts a low input bias current and low input offset voltage, which are essential characteristics for precision applications. These specifications ensure accurate signal amplification with minimal error, making it an excellent choice for sensitive instrumentation, sensor interfaces, and control systems.

Additionally, the device includes an internal frequency compensation which simplifies the design process by eliminating the need for external compensation components. This not only saves space on the PCB but also reduces the overall component count, leading to cost savings in mass production.

For design flexibility, the MAX4391CSA+ can be used in a variety of configurations, including buffers, filters, and amplifiers. Its robust design ensures reliable performance over the industrial temperature range of -40°C to +85°C, making it suitable for harsh environments.

In summary, the MAX4391CSA+ from Maxim Integrated is a versatile, high-performance op-amp that offers a balance of power efficiency and precision. Its Rail-to-Rail output, low-power operation, and space-saving package make it an excellent choice for designers looking to optimize their analog circuitry in both portable and stationary applications.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.5542
Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523
Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $48.7849 $97.5698
3+ $40.0288 $120.0864
5+ $38.7780 $193.8900
7+ $37.5271 $262.6897
8+ $36.2762 $290.2096
11+ $32.5236 $357.7596
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,400 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess