EN
  • EN
  • DE

ST72C124J2T6

Part No ST72C124J2T6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 8KB FLASH 44TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tray
Status Obsolete(EOL)
Core Processor ST7
Part Core Size 8-Bit
Speed(Frequency) 16MHz
Number of I/O 32
Program Memory Size 8KB (8K x 8)
Program Memory Type FLASH
Data RAM Size 384 x 8
Supply Voltage - Operating 3.2 V to 5.5 V
Temperature Range - Operating -40°C to 85°C (TA)
Dimension 44-LQFP
Win Source Part Number 212208-ST72C124J2T6
Popularity Medium
Supply and Demand Status Balance
Quantity per package 160
Ultra Librarian 3D Model Ultra Librarian ST72C124J2T6 CAD Model

Description

The ST72C124J2T6 is a versatile and powerful 8-bit microcontroller from the well-known semiconductor manufacturer, STMicroelectronics. This microcontroller is part of the ST7 family, which is designed to offer a cost-effective solution for embedded control applications. The ST72C124J2T6 is particularly suited for automotive and industrial applications due to its robust feature set and reliability.

Equipped with a high-performance 8-bit CPU, the ST72C124J2T6 operates at a maximum frequency of 8 MHz. It comes with 8KB of on-chip Flash program memory, ensuring ample space for complex programs and algorithms. The device also includes 384 bytes of RAM, which provides sufficient working memory for data manipulation and temporary storage.

One of the key features of the ST72C124J2T6 is its wide range of peripherals. It includes an array of I/O ports, a 10-bit analog-to-digital converter (ADC) with multiple channels, and multiple 16-bit timers. These timers are capable of handling PWM generation and capture/compare functions, which are essential for motor control and other timing-sensitive tasks.

Communication with other devices is made easy with the built-in serial communication interface (SCI), which supports serial peripheral interface (SPI) and inter-integrated circuit (I2C) protocols. This allows the microcontroller to easily integrate into a larger system and communicate with sensors, actuators, and other microcontrollers.

The ST72C124J2T6 also features an on-chip watchdog timer, which helps to ensure system reliability by resetting the microcontroller in case of software errors or malfunctions. Additionally, the device is designed with power-saving modes, including halt and wait modes, making it an energy-efficient choice for battery-operated devices.

The microcontroller is packaged in a 32-pin LQFP (Low-profile Quad Flat Package), which provides a compact footprint while still offering easy access to all of its functionalities. With its robust set of features and STMicroelectronics' commitment to quality, the ST72C124J2T6 is an excellent choice for designers looking for a reliable and flexible microcontroller for their embedded projects.

You May Also Be Interested in

Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess