EN
  • EN
  • DE

MAX4395ESD

Part No MAX4395ESD
Manufacturer Maxim Integrated
Description Ultra-Small, Low-Cost, 85MHz Op Amps with Rail-to-Rail Outputs and Disable
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 1213608-MAX4395ESD
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Signal Processing, Imaging, Video & Vision
Ultra Librarian 3D Model Ultra Librarian MAX4395ESD CAD Model

Description

The MAX4395ESD is a high-performance operational amplifier (op-amp) from Maxim Integrated, designed to address the needs of a wide range of applications. This op-amp features a unique combination of high-speed operation, low distortion, and low voltage noise, making it an ideal choice for audio processing, active filters, and fast signal conditioning circuits.

Key Features

  • High-Speed Performance: The MAX4395ESD offers a high slew rate and wide bandwidth, which are essential for maintaining signal fidelity in high-speed applications.
  • Low Distortion: With its low total harmonic distortion (THD), the device ensures clean amplification of signals, preserving quality especially in audio applications.
  • Low Voltage Noise: The op-amp boasts low voltage noise density, minimizing the introduction of unwanted signals and maintaining a high signal-to-noise ratio.
  • Single-Supply Operation: It operates from a single supply voltage, simplifying power supply design and making it suitable for battery-operated devices.
  • Rail-to-Rail Outputs: The ability to swing outputs close to the power supply rails maximizes dynamic range in low voltage applications.

Applications

  • Audio Processing Circuits
  • Active Filters
  • Fast Signal Conditioning
  • Data Acquisition Systems
  • Portable Battery-Powered Devices

Package and Reliability

The MAX4395ESD is available in a compact SOP (Small Outline Package), specifically in a 14-pin SOP package. This space-saving design is advantageous for designs where board space is at a premium. Maxim Integrated ensures high reliability and performance consistency, making the MAX4395ESD a reliable choice for both commercial and industrial applications.

Conclusion

With its exceptional speed, low distortion, and low noise characteristics, the MAX4395ESD from Maxim Integrated stands out as a versatile operational amplifier suitable for a variety of demanding applications. Its single-supply operation and rail-to-rail output capability further enhance its adaptability to modern, compact, and efficient electronic designs.

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.3810 $50.7150
37+ $2.7742 $102.6454
56+ $2.6875 $150.5000
77+ $2.6008 $200.2616
100+ $2.5141 $251.4100
134+ $2.2540 $302.0360
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,484 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess