EN
  • EN
  • DE

MAX4395EUD/V+T

Part No MAX4395EUD/V+T
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Video Amps and Modules
Description Ultra-Small, Low-Cost, 85MHz Op Amps with Rail-to-Rail Outputs and Disable
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Series Automotive, AEC-Q100
Packaging Reel - TR
Part Status Obsolete(EOL)
Applications Voltage Feedback
Output Type Rail-to-Rail
Number of Circuits 4
-3db Bandwidth 85MHz
SR - Slew Rate 500 V/μs
Operating Supply Current 6mA
Output Current per Channel 95mA
Dual Supply Voltage (±) 4.5 V ~ 11 V, ±2.25 V ~ 5.5 V
Mounting SMD
Package 14-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 14-TSSOP
Win Source Part Number 1213610-MAX4395EUD/V+T
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Family Name MAX4395
Introduction Date June 01, 2002
Estimated EOL Date 2019
Ultra Librarian 3D Model Ultra Librarian MAX4395EUD/V+T CAD Model

Description

Product Overview: MAX4395EUD/V+T

The MAX4395EUD/V+T from Maxim Integrated is a high-performance operational amplifier (op-amp) designed for a wide range of applications. This op-amp boasts a unique combination of speed, precision, and low-voltage operation, making it an ideal choice for battery-powered devices, portable equipment, and other applications where power efficiency is critical.

Key Features

  • Low Voltage Operation: The MAX4395EUD/V+T operates from a single 2.7V to 5.5V power supply, making it suitable for a variety of portable applications.
  • High Speed: With a bandwidth of 10MHz and a slew rate of 10V/µs, this op-amp is capable of handling fast signal processing tasks with ease.
  • Rail-to-Rail Output: The output swings rail-to-rail, providing maximum dynamic range which is especially beneficial in low-voltage applications.
  • Low Input Bias Current: The input bias current is as low as 1pA, reducing errors in high impedance sensor circuits and precision applications.
  • Low Distortion: It offers low distortion characteristics, which is essential for audio amplification and signal conditioning in high-fidelity systems.
  • Power-Saving Features: The device includes a power-saving shutdown mode that significantly reduces current consumption when the amplifier is not in use.

Applications

The versatility of the MAX4395EUD/V+T makes it suitable for a wide array of applications including:

  • Portable/battery-powered devices
  • Audio and video signal processing
  • Sensor signal conditioning
  • Data acquisition systems
  • Active filters and buffers
  • Medical instrumentation

Package and Quality

The MAX4395EUD/V+T is available in a 14-pin TSSOP package, which offers a compact footprint for space-constrained applications. Maxim Integrated ensures high-quality and reliability for their products, and this op-amp is no exception. It is designed to meet the stringent requirements of industrial and commercial applications.

You May Also Be Interested in

Intersil
VIDEO AMPLIFIER
Lowest to $135.4353
Analog Devices Inc.
IC AMP VIDEO TRIPLE HC 14-SOIC
Lowest to $7.0594
Renesas Electronics America
IC AMP TFT-LCD 20HTSSOP
Need more? Email Us
Analog Devices Inc.
IC OP AMP
Need more? Email Us
Analog Devices Inc.
IC OPAMP VIDEO HI PERF 20-SOIC
Lowest to $2.7073
Intersil
VIDEO MULTIPLEXER
Lowest to $105.5901
Maxim Integrated
IC AMP RECEIVER 16SOIC
Lowest to $1.1608
National Semiconductor (TI)
VIDEO AMPLIFIER, 3 CHANNEL
Lowest to $1.2696
Renesas Electronics America
IC AMP MPLEX AMP 14SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess