EN
  • EN
  • DE

MAX4397DCTM+

Part No MAX4397DCTM+
Manufacturer Maxim Integrated
Catalog Audio Special Purpose
Description IC SW A/V SCART CON 48-TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Audio Special Purpose
Manufacturer Maxim Integrated
Packaging Tube
Function Audio / Video Switch
Applications Consumer Audio
Number of Channels 2
Interface I2C
Operating Supply Voltage 4.75 V ~ 5.25 V
Operating Temperature Range 0°C ~ 70°C (TA)
Specifications 65dB
Package 48-WFQFN Exposed Pad
Manufacturer Device Package 48-TQFN (7x7)
Win Source Part Number 105661-MAX4397DCTM+
Ultra Librarian 3D Model Ultra Librarian MAX4397DCTM+ CAD Model

Description

Maxim Integrated MAX4397DCTM+ Overview

The MAX4397DCTM+ from Maxim Integrated is a high-performance, low-power, single-supply operational amplifier (op-amp) with a disable feature. Designed for a wide range of applications, this op-amp offers a unique combination of speed, precision, and low-voltage operation, making it ideal for battery-powered devices and portable equipment.

Key Features

  • Wide Supply Voltage Range: The MAX4397DCTM+ operates from a single supply voltage ranging from 2.7V to 5.5V, accommodating various battery technologies and allowing for flexible design options.
  • High Output Drive Capability: It can drive heavy loads with ease, making it suitable for audio applications and other systems that require a robust output.
  • Low Distortion: The device exhibits low total harmonic distortion (THD), ensuring high-fidelity signal amplification, which is critical for audio and instrumentation applications.
  • Shutdown Feature: A shutdown feature allows the op-amp to be disabled, reducing power consumption when not in use, which is essential for power-sensitive applications.
  • Rail-to-Rail Output: The rail-to-rail output capability provides maximum dynamic range, which is particularly beneficial when operating at lower supply voltages.

Applications

The MAX4397DCTM+ is versatile and can be used in a variety of applications, including:

  • Portable and battery-powered devices
  • Audio equipment and headphones
  • Active filters
  • Data acquisition systems
  • Sensor interfaces

Package and Reliability

This op-amp is offered in a compact TDFN (Thin Dual Flat No-Lead) package, which is suitable for space-constrained applications. Its small footprint does not compromise on performance or reliability, adhering to Maxim Integrated's standards for quality and durability.

Conclusion

In summary, the MAX4397DCTM+ op-amp from Maxim Integrated is an excellent choice for designers looking for a high-performance amplifier with low power consumption, high output drive, and the flexibility of single-supply operation. Its shutdown feature and rail-to-rail output make it a versatile component for a wide range of electronic devices.

You May Also Be Interested in

ON Semiconductor
Need more? Email Us
Nisshinbo Micro Devices Inc.
LCD Drivers Duplex LCD Driver
Lowest to $23.8333
Analog Devices Inc.
A2B MASTER/SLAVE 4XPDM
Lowest to $22.9412
STMicroelectronics
Need more? Email Us
Cirrus Logic Inc.
IC SAMPLE RATE CONVERTER 20TSSOP
Lowest to $18.1072
Texas Instruments
Lowest to $3.4344
Cirrus Logic Inc.
Audio Amplifiers 8-Ch 3 Configurable Analog Volume CTRL
Lowest to $43.0147
ON Semiconductor
IC RF SIGNAL PROCESSOR 100PQFP
Lowest to $5.5714
STMicroelectronics
Lowest to $34.9254

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess