EN
  • EN
  • DE

MAX4399CTK+TD

Part No MAX4399CTK+TD
Manufacturer Maxim Integrated
Catalog Audio Special Purpose
Description IC SW A/V SCART CON 68-TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Purpose Audio / Video Switch
Applications Consumer Audio
Number of Channels 2
Supply Voltage - Operating 5 V to 12 V
Temperature Range - Operating 0°C to 70°C (TA)
Specifications 86dB
Case / Package 68-TQFN-EP (10x10)
Win Source Part Number 1068349-MAX4399CTK+TD
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX4399CTK+TD CAD Model

Description

The MAX4399CTK+TD from Maxim Integrated is a cutting-edge, high-performance audio/video (A/V) switcher that offers an exceptional range of features for modern multimedia applications. Designed to cater to the needs of complex A/V systems, this integrated circuit (IC) facilitates the seamless routing of audio and video signals within electronic devices.

Key Features

  • High-Quality Signal Switching: The MAX4399CTK+TD ensures minimal signal degradation, providing high-quality, clean switching between multiple A/V sources.
  • Multiple Inputs and Outputs: This IC supports numerous inputs and outputs, making it a versatile solution for systems requiring multiple A/V connections.
  • Low Crosstalk: With its excellent isolation between channels, the device guarantees low crosstalk, which is crucial for maintaining the integrity of audio and video signals.
  • Low Power Consumption: Designed with power efficiency in mind, the MAX4399CTK+TD helps in reducing the overall power consumption of the system, thereby extending battery life in portable applications.
  • Compact Design: Available in a space-saving package, it is ideal for use in devices where board space is at a premium.

Applications

The MAX4399CTK+TD is suitable for a wide range of applications that require high-quality A/V signal routing, including:

  • Home Theater Systems
  • Professional Audio/Video Equipment
  • Portable Media Players
  • Automotive Infotainment Systems
  • Video Conferencing Systems

Technical Specifications

With a focus on technical excellence, the MAX4399CTK+TD brings robust specifications that ensure reliable performance:

  • Supply Voltage Range: Typically designed to operate at various voltages, accommodating a variety of system requirements.
  • Operating Temperature: Engineered to work within a specified temperature range, ensuring stability and reliability across different environments.
  • Package Type: Housed in a compact package, allowing for integration into space-constrained designs.

In conclusion, the MAX4399CTK+TD from Maxim Integrated is an ideal solution for designers looking to enhance their A/V systems with a high-performance, reliable, and efficient A/V switcher. Its combination of features and technical prowess makes it a standout product in the multimedia IC market.

You May Also Be Interested in

Skyworks Solutions Inc.
Need more? Email Us
Cirrus Logic Inc.
Audio Amplifiers 8-Ch 3 Configurable Analog Volume CTRL
Lowest to $43.0147
STMicroelectronics
Need more? Email Us
Analog Devices Inc.
IC DSP AUDIO 16CH/28BIT 48-LQFP
Lowest to $4.9090
Cirrus Logic Inc.
IC AUDIO RECEIVER 28SOIC
Need more? Email Us
Analog Devices Inc.
IC 8 CHAN PDM TO I2S/TDM CONVERT
Lowest to $4.7519
STMicroelectronics
Lowest to $34.9254
Skyworks Solutions Inc.
Need more? Email Us
Analog Devices Inc.
AUDIO A2B TRANSCEIVR 1CH 32LFCSP
Lowest to $15.8497

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.9027 $62.3189
16+ $7.3042 $116.8672
25+ $7.0767 $176.9175
34+ $6.8480 $232.8320
44+ $6.6193 $291.2492
59+ $5.9355 $350.1945
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess