EN
  • EN
  • DE

MAX4401AXT-TREV

Part No MAX4401AXT-TREV
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Maxim Integrated
Win Source Part Number 703804-MAX4401AXT-TREV
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX4401AXT-TREV CAD Model

Description

The MAX4401AXT-TREV is a high-performance, low-power, single-supply operational amplifier from Maxim Integrated, designed to deliver precision and energy efficiency for a wide array of applications. This op-amp is ideal for battery-powered devices, portable equipment, and other systems where power conservation is critical.

Featuring a typical supply current of just 500nA, the MAX4401AXT-TREV is one of the most power-efficient options on the market. It operates from a single supply voltage ranging from +1.8V to +5.5V, providing design flexibility for various electronic circuits. The device also boasts a rail-to-rail output swing, which ensures maximum dynamic range, making it suitable for audio processing, sensor amplification, and ADC buffer applications.

The MAX4401AXT-TREV comes in a tiny, 6-pin SOT23 package, making it an excellent choice for space-constrained applications. Its small footprint does not compromise performance, as it offers a low input bias current of 1pA and an input offset voltage of 500µV, ensuring high accuracy in measurement and control systems.

Key features of the MAX4401AXT-TREV include:

  • Ultra-Low 500nA Supply Current
  • Single-Supply Operation from +1.8V to +5.5V
  • Rail-to-Rail Output
  • Low 500µV Input Offset Voltage
  • Low 1pA Input Bias Current
  • High-Impedance CMOS Inputs
  • 6-Pin SOT23 Package

With its impressive combination of low power consumption, high precision, and compact packaging, the MAX4401AXT-TREV is an excellent choice for designers looking to enhance the efficiency and performance of their portable and power-sensitive systems. Whether it's for medical devices, consumer electronics, or industrial instrumentation, this operational amplifier from Maxim Integrated stands out as a reliable and versatile component.

You May Also Be Interested in

Maxim Integrated
Need more? Email Us
Maxim Integrated
IC REG LDO 3.15V/ADJ 80MA 8UMAX
Need more? Email Us
Maxim Integrated
Need more? Email Us
Dallas Semiconductor
Need more? Email Us
Maxim Integrated
IC COMPARATOR R-R 8-UMAX
Lowest to $7.9335
Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8SOIC
Lowest to $1.5447
Maxim Integrated
IC AFE POLYPHASE MULTI 28TSSOP
Lowest to $7.3204

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess