EN
  • EN
  • DE

MAX4409ETP

Part No MAX4409ETP
Manufacturer Maxim Integrated
Description 80mW, DirectDrive Stereo Headphone Amplifier with Common-Mode Sense
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 1213613-MAX4409ETP
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX4409ETP CAD Model

Description

The MAX4409ETP from Maxim Integrated is a cutting-edge, low-power, auto-zero operational amplifier (op-amp) that delivers precision performance with a minimal footprint. This advanced component is designed for applications requiring high accuracy with low-voltage operation, making it ideal for battery-powered devices and portable instrumentation.

Key Features

  • Auto-Zero Technique: The MAX4409ETP utilizes an auto-zero technique that constantly corrects for DC offset, resulting in a near-zero input offset voltage. This feature significantly reduces offset drift over time and temperature, ensuring stable and reliable performance.
  • Low Power Consumption: With its focus on energy efficiency, the MAX4409ETP operates on a low supply current, making it suitable for power-sensitive applications.
  • Wide Supply Voltage Range: The device can function across a broad supply voltage range, accommodating various power requirements for diverse applications.
  • Rail-to-Rail Output: The op-amp provides a rail-to-rail output swing, which maximizes the dynamic range in applications with limited supply voltages.
  • Small Package Size: The MAX4409ETP comes in a tiny, space-saving TDFN package, allowing for compact circuit designs without sacrificing performance.

Applications

  • Battery-Powered Devices
  • Portable Instrumentation
  • Sensor Signal Conditioning
  • Data Acquisition Systems
  • Medical Devices
  • Industrial Process Controls

The MAX4409ETP from Maxim Integrated is a testament to the company's commitment to delivering high-precision analog technology. Its robust design, coupled with its advanced features, ensures that it meets the stringent requirements of modern electronic systems. Whether you're designing for consumer electronics, industrial applications, or medical devices, the MAX4409ETP offers the accuracy, reliability, and efficiency needed to enhance your product's performance.

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.3588 $52.3056
28+ $3.5765 $100.1420
44+ $3.4647 $152.4468
60+ $3.3530 $201.1800
78+ $3.2412 $252.8136
104+ $2.9059 $302.2136
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,900 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess