EN
  • EN
  • DE

MAX4411ETP-I

Part No MAX4411ETP-I
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Audio
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Linear - Amplifiers - Audio
Manufacturer Maxim Integrated
Win Source Part Number 311651-MAX4411ETP-I
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX4411ETP-I CAD Model

Description

The MAX4411ETP-I from Maxim Integrated is a premium quality, high-fidelity headphone amplifier designed to provide audiophile-grade sound quality in a compact form factor. This integrated circuit is specifically engineered to enhance the listening experience for portable audio devices, such as MP3 players, smartphones, and portable media players.

Key Features

  • Low Distortion: The MAX4411ETP-I boasts exceptionally low total harmonic distortion plus noise (THD+N), ensuring a crystal-clear audio output that faithfully reproduces the original recording.
  • High Power Efficiency: Its high-efficiency design not only conserves battery life but also minimizes heat generation, making it ideal for use in compact, portable devices.
  • DirectDrive® Technology: Maxim Integrated's innovative DirectDrive technology eliminates the need for DC-blocking capacitors, thus reducing component count and simplifying the audio signal path for purer sound.
  • Click-and-Pop Suppression: The amplifier includes integrated click-and-pop suppression circuitry, which minimizes noise when the device powers on or off, providing a smoother user experience.
  • Flexible Power Supply: The device operates over a wide supply voltage range, accommodating various battery technologies and allowing for versatile application across different platforms.

Applications

The MAX4411ETP-I is ideally suited for a range of audio applications where high-quality sound reproduction is paramount. It is perfect for:

  • Portable Audio/Video Players
  • Smartphones and Tablets
  • Notebook and Ultrabook™ Computers
  • Portable Gaming Devices

Technical Specifications

This headphone amplifier comes in a 20-pin TQFN package with an extended industrial temperature range. It features a low quiescent current and has a shutdown mode for additional power savings. The MAX4411ETP-I is designed with a high PSRR (power-supply rejection ratio), which makes it less susceptible to noise from fluctuating power supplies, a common challenge in portable electronics.

For those seeking a high-quality audio experience, the MAX4411ETP-I from Maxim Integrated is an excellent choice that combines performance, efficiency, and practicality in a single package.

You May Also Be Interested in

Texas Instruments
Stereo 11W Audio Power Amplifier | IC AMP AUDIO PWR 11W AB TO263-7
Lowest to $8.5038
THAT Corporation
4305Q16-U THAT Audio Amplifiers Pre-Trimmed Analog Engine IC - QSOP16 datasheet, inventory, & pricing.
Need more? Email Us
UTC
40mA 2-Channel 11Wx2@2Ω Class B HSIP-9B Audio Amplifiers RoHS
Lowest to $0.8004
THAT Corporation
5263N24-U THAT Microphone Preamplifiers 2-Ch Digital Preamp Controller IC datasheet, inventory, & pricing.
Lowest to $8.7970
UTC
4mA 1.2Wx1@8Ω Class B DIP-8 Audio Amplifiers RoHS
Lowest to $0.1223
Texas Instruments
OPA1664AIDRG4 Texas Instruments Audio Amplifiers Quad sound plus low- power low-noise and datasheet, inventory, & pricing.
Lowest to $2.4739
UTC
100mWx1@25Ω SOIC-28-300mil Audio Amplifiers RoHS
Lowest to $0.4075
Nsiway
4mA 1-Channel 2.8Wx1@4Ω Class D SOP-8 Audio Amplifiers RoHS
Lowest to $0.0874
Natlinear
4mA 1-Channel 1Wx1@8Ω Class AB MSOP-8 Audio Amplifiers RoHS
Lowest to $0.1165

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess