EN
  • EN
  • DE

MAX44284FA

Part No MAX44284FA
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 703831-MAX44284FA
Series MAX series
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian MAX44284FA CAD Model

Description

The MAX44284FA from Maxim Integrated is a high-precision operational amplifier (op-amp) that brings together a blend of features making it ideal for battery-powered and portable applications. This op-amp is specifically designed to offer a low-power solution without compromising on accuracy, which is crucial for applications such as sensor interfaces, medical devices, and industrial control systems.

Key Features

  • Ultra-Low Offset Voltage: The MAX44284FA boasts an ultra-low input offset voltage, which enhances measurement accuracy, making it suitable for high-precision applications.
  • Single-Supply Operation: It operates from a single supply voltage ranging from 2.7V to 5.5V. This flexibility in supply voltage allows the MAX44284FA to be easily integrated into a variety of systems without the need for dual supplies.
  • Low Power Consumption: With a quiescent current of just 45µA, the device is optimized for power-sensitive applications, extending the life of battery-powered devices.
  • Rail-to-Rail Output: The ability to swing the output voltage from rail to rail ensures maximum dynamic range, which is particularly beneficial in low-voltage applications.
  • High Open-Loop Gain: A high open-loop gain enhances the accuracy of the amplifier by reducing the error introduced in closed-loop configurations.
  • Small Package: Available in a compact 6-pin SOT23 package, the MAX44284FA is designed for space-constrained applications.

Applications

The MAX44284FA is versatile and can be used in a wide array of applications. It is particularly well-suited for:

  • Portable and battery-powered equipment
  • Sensor signal conditioning
  • Medical instrumentation
  • Analog front-ends
  • Industrial control loops
  • Data acquisition systems

In summary, the MAX44284FA from Maxim Integrated is a superior choice for designers looking for a low-power, high-precision op-amp that can operate on a single supply voltage. Its ultra-low offset voltage and low quiescent current make it a go-to component for energy-efficient and accurate analog processing in a compact form factor.

You May Also Be Interested in

Maxim Integrated
IC OPAMP CURR SENSE 230KHZ 8SOIC
Lowest to $1.0340
Maxim Integrated
Lowest to $1.7594
Maxim Integrated
IC COMPARATOR R-R 8-UMAX
Lowest to $7.9335
Maxim Integrated
IC OPAMP CURR SENS 2.5KHZ 10UMAX
Need more? Email Us
Maxim Integrated
Lowest to $3.2176
Maxim Integrated
IC DAC 1.1GBPS 68TQFN
Lowest to $75.6717
Maxim Integrated
Need more? Email Us
Dallas Semiconductor
Need more? Email Us
Maxim Integrated
IC REG LIN POS ADJ 120MA SOT23-5
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess