EN
  • EN
  • DE

MAX4455ECQ

Part No MAX4455ECQ
Manufacturer Maxim Integrated
Description Arbitrary Graphics On-Screen Display Video Generator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 1213647-MAX4455ECQ
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX4455ECQ CAD Model

Description

The MAX4455ECQ from Maxim Integrated is a high-performance, low-power, quad, video multiplexer/amplifier that is designed to meet the rigorous demands of video signal routing and processing. This versatile component is ideal for a variety of applications, including broadcast video, security systems, video conferencing, and multimedia systems.

Key Features

  • High Bandwidth: The MAX4455ECQ offers a wide bandwidth that ensures minimal signal degradation, providing clear and crisp video quality, even at high resolutions.
  • Low Crosstalk: With exceptional isolation between channels, this device minimizes crosstalk, thereby preventing interference between multiple video signals.
  • Quad Configuration: The four integrated channels allow for multiple video signals to be routed or switched simultaneously, making it a space-saving solution for complex video systems.
  • Low Power Consumption: Designed with power efficiency in mind, the MAX4455ECQ is suitable for battery-operated devices or any application where power conservation is a priority.

Applications

  • Professional Video Switching Equipment
  • Closed-Circuit Television (CCTV) Systems
  • Video-on-Demand Servers
  • Video Editing and Production Systems
  • Multi-Channel Video Monitoring

Technical Specifications

The MAX4455ECQ features a wide supply voltage range, typically from 4.5V to 5.5V, making it compatible with most standard video equipment. It operates over the extended temperature range, ensuring reliable performance under varying environmental conditions. The device comes in a compact 100-pin LQFP (Low-profile Quad Flat Package) that is suitable for space-constrained applications.

Quality and Reliability

Maxim Integrated is known for its commitment to quality and reliability, and the MAX4455ECQ is no exception. It is built to meet the high standards of the video industry, ensuring long-term performance and stability in your video applications.

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $417.0834 $417.0834
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess