EN
  • EN
  • DE
  • IT

MAX4504CUK+T

Part No MAX4504CUK+T
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH SPST SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel - TR
Switch Circuit SPST - NC
Number of Circuits 1
On-State Resistance (Maximum) 250 Ohm
Dual Voltage Supply ±1 V ~ 6 V
Switch Time (Ton, Toff) (Maximum) 150ns, 100ns
Charge Injection 1pC
Channel Capacitance (CS(off), CD(off)) 3pF, 3pF
Current - Leakage (IS(off)) (Maximum) 1nA
Operating Temperature Range 0°C ~ 70°C (TA)
Package SC-74A, SOT-753
Manufacturer Package SOT-23-5
Win Source Part Number 703921-MAX4504CUK+T
Series MAX series
Popularity Medium
Supply and Demand Status Limited
Family Name MAX4504
Introduction Date June 01, 1996
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian MAX4504CUK+T CAD Model

Description

Maxim Integrated MAX4504CUK+T Analog Switch

The Maxim Integrated MAX4504CUK+T represents a pinnacle in the realm of high-performance, low-voltage single analog switches. Designed with precision and reliability in mind, this product offers an exceptional solution for applications requiring efficient signal routing and manipulation.

Key Features

  • Low Voltage Operation: The MAX4504CUK+T operates at a low voltage range, making it ideal for portable and battery-powered devices.
  • Single-Supply Voltage: This analog switch is capable of functioning with a single supply voltage, ranging from +2V to +12V, or dual supplies of ±2V to ±6V, providing versatility in various circuit configurations.
  • Low On-Resistance: With an on-resistance of just 100Ω (max) at +5V, the switch ensures minimal signal distortion and power loss, enhancing overall efficiency.
  • High Off-Isolation: Featuring high off-isolation of -65dB at 1MHz, the MAX4504CUK+T minimizes crosstalk, ensuring the integrity of the signal is maintained.
  • Low Power Consumption: The device boasts a low power consumption, drawing a mere 0.1µA (max) of quiescent current, making it a highly energy-efficient choice.
  • Fast Switching Times: With turn-on and turn-off times of 150ns and 100ns, respectively, this switch is capable of rapid signal switching, suitable for high-speed applications.
  • ESD Protection: The MAX4504CUK+T comes with enhanced Electrostatic Discharge (ESD) protection, guarding against unforeseen electrical spikes.

Applications

The versatility of the MAX4504CUK+T allows it to be used across a broad range of applications, including but not limited to:

  • Audio and video signal routing
  • Communication systems
  • Sample and hold circuits
  • Portable instrumentation
  • Battery-operated equipment

Package and Quality

The MAX4504CUK+T is available in a compact SOT-23-5 package, ensuring a minimal footprint on printed circuit boards (PCBs). The product adheres to Maxim Integrated's stringent quality standards, ensuring high reliability and performance for critical applications.

You May Also Be Interested in

National Semiconductor (TI)
IC SW SP4TX2 650OHM 16DIP
Need more? Email Us
Renesas Electronics America
IC SW SPST-NOX4 35OHM 16TSSOP
Lowest to $3.4926
Maxim Integrated
IC SWITCH SPST-NOX2 45OHM 16SOIC
Need more? Email Us
Maxim Integrated
IC INTEGRATED CIRCUIT / Circuit IC Switch
Need more? Email Us
Intersil
IC MUX 16:8 65OHM 44PLCC
Need more? Email Us
Analog Devices Inc.
IC SWITCH SP8T X 2 450OHM 28CDIP
Lowest to $31.1658
Maxim Integrated
IC SWITCH SPST-NOX2 45OHM 20PLCC
Lowest to $71.0198
Maxim Integrated
DUAL SPST ANALOG SWITCHE / Circuit IC Switch
Lowest to $1.8918
Intersil
IC SWITCH SPST SC70-5 / Circuit IC Switch
Lowest to $1.4645

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.0155 $52.2015
31+ $3.2948 $102.1388
47+ $3.1918 $150.0146
65+ $3.0889 $200.7785
84+ $2.9859 $250.8156
113+ $2.6770 $302.5010
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess