EN
  • EN
  • DE

MAX452

Part No MAX452
Manufacturer Maxim Integrated
Description CMOS Video Multiplexer/Amplifier
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Maxim Integrated
Win Source Part Number 1213706-MAX452
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Signal Processing
Ultra Librarian 3D Model Ultra Librarian MAX452 CAD Model

Description

The MAX452 from Maxim Integrated is a high-performance, low-power, dual operational amplifier that is designed to deliver precision and stability in a variety of electronic applications. This component is part of Maxim's commitment to providing industry-leading solutions for analog signal processing challenges.

Key Features

  • High Precision: The MAX452 boasts excellent accuracy and low offset voltage, making it suitable for precision applications such as sensor interfacing and data acquisition systems.
  • Low Power Consumption: Engineered for efficiency, the MAX452 operates with a minimal power draw, which is ideal for battery-powered devices and energy-sensitive applications.
  • Dual Operational Amplifiers: This device integrates two independent op-amps in a single package, providing design flexibility and saving space on the PCB.
  • Wide Supply Voltage Range: The MAX452 is designed to work across a broad range of supply voltages, accommodating various system requirements without sacrificing performance.
  • Stable Over Temperature: The operational amplifiers maintain their performance characteristics across a wide temperature range, ensuring reliable operation in diverse environments.

Applications

The versatility of the MAX452 makes it an excellent choice for a multitude of applications, including but not limited to:

  • Instrumentation
  • Active Filters
  • Data Converters
  • Audio Processing
  • Control Systems

Technical Specifications

Parameter Value Number of Channels 2 Supply Voltage (Min) 4.5V Supply Voltage (Max) 36V Operating Temperature Range -40°C to +85°C Package/Case PDIP-8, SOIC-8

With its robust feature set and Maxim Integrated's reputation for quality, the MAX452 is a reliable choice for designers looking to enhance their electronic designs with a dual operational amplifier that offers precision, power efficiency, and versatility.

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.5214 $57.9922
56+ $2.0698 $115.9088
87+ $2.0051 $174.4437
120+ $1.9404 $232.8480
154+ $1.8757 $288.8578
207+ $1.6817 $348.1119
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,000 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess