EN
  • EN
  • DE

MAX4521CSE-TG068

Part No MAX4521CSE-TG068
Manufacturer Maxim Integrated
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0020
Reference case SOP
Manufacturer Maxim Integrated
Manufacturer Homepage www.maxim-ic.com
RoHS State Request Verification
Win Source Part Number 719332-MAX4521CSE-TG068
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX4521CSE-TG068 CAD Model

Description

The MAX4521CSE-TG068 is a precision, monolithic, CMOS analog switch from Maxim Integrated, designed to deliver high-performance switching capabilities for a wide range of applications. This component is a testament to Maxim Integrated's commitment to providing innovative solutions that meet the rigorous demands of modern electronic systems.

Key Features

  • Low Voltage Operation: The MAX4521 operates from a single +5V to +30V supply or from dual ±4.5V to ±20V supplies, making it versatile for various circuit designs.
  • Low On-Resistance: Featuring a low on-resistance (100Ω max), this switch ensures minimal signal attenuation and distortion, preserving signal integrity across connections.
  • High Off-Isolation: With excellent off-isolation characteristics, the MAX4521 minimizes crosstalk between channels, which is critical for applications requiring high signal purity.
  • Low Crosstalk: The device is engineered to provide low crosstalk, which is essential for maintaining the clarity and integrity of signals in complex electronic systems.
  • Low Charge Injection: The switch exhibits low charge injection, reducing glitches and errors in precision applications such as data acquisition and audio processing.

Applications

The MAX4521CSE-TG068 is ideal for a variety of applications, including:

  • Sample-and-Hold Circuits
  • Audio Signal Routing
  • Video Signal Switching
  • Data Acquisition Systems
  • Communication Systems
  • Test Equipment

Package and Quality

The device is offered in a narrow SO package, which is suitable for space-constrained applications. Additionally, the MAX4521CSE-TG068 is available in a tape and reel format with the TG068 suffix, indicating packaging suitable for automated assembly processes.

Maxim Integrated ensures that its products meet stringent quality standards. The MAX4521CSE-TG068 is no exception and is designed to provide reliable performance in various operating conditions.

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6990 $59.4650
85+ $1.3941 $118.4985
130+ $1.3514 $175.6820
180+ $1.3075 $235.3500
230+ $1.2636 $290.6280
310+ $1.1331 $351.2610
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess