EN
  • EN
  • DE
  • IT

MAX4521EEE

Part No MAX4521EEE
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description Quad, Low-Voltage, SPST Analog Switches | IC SWITCH QUAD SPST 16QSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Switch Circuit SPST - NC
On-State Resistance (Maximum) 100Ohm
Channel-to-Channel Matching (ΔRon) 1Ohm
Supply Voltage , Single (V+) 2V ~ 12V
Supply Voltage , Dual (V±) ±2V ~ 6V
Switch Time (Ton, Toff) (Maximum) 80ns, 30ns
Charge Injection 1pC
Channel Capacitance (CS(off), CD(off)) 2pF, 2pF
Current - Leakage (IS(off)) (Maximum) 1nA
Crosstalk -90dB at 100kHz
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 16-SSOP
Supplier Device Package 16-QSOP
Family Part Number MAX4521
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1213709-MAX4521EEE
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX4521EEE CAD Model

Description

The MAX4521EEE is a high-performance, quad single-pole single-throw (SPST) analog switch from Maxim Integrated. Designed for precision applications, this switch offers low on-resistance and low on-resistance matching between channels, making it an excellent choice for signal routing in data acquisition systems, communication devices, and audio/video signal switching.

The MAX4521EEE operates from a single +2.7V to +12V supply or from dual ±2.7V to ±6V supplies. The device features four normally open (NO) switches, which provide a high off-isolation and crosstalk attenuation, minimizing signal interference. This makes the MAX4521EEE ideal for use in both analog and digital applications.

Key features of the MAX4521EEE include:

  • Low On-Resistance: 100Ω (max) with a +5V supply
  • Low On-Resistance Matching Between Channels: 2Ω (max)
  • Low On-Resistance Flatness: 4Ω (max)
  • High Off-Isolation: -80dB at 1MHz
  • Low Crosstalk: -86dB at 1MHz
  • Low Charge Injection: 10pC (max)
  • TTL/CMOS-Logic Compatible

The MAX4521EEE is available in a 16-pin QSOP package, providing a compact solution for densely populated circuit boards. Its extended temperature range of -40°C to +85°C ensures reliable performance in various environmental conditions.

Applications for the MAX4521EEE are diverse and include:

  • Audio and Video Signal Routing
  • Data Acquisition Systems
  • Communication Systems
  • Sample-and-Hold Circuits
  • Battery-Operated Equipment

With its precision performance and versatility, the MAX4521EEE is an excellent choice for designers looking to improve signal integrity and system reliability in their electronic designs. Maxim Integrated's commitment to quality and innovation ensures that the MAX4521EEE will meet the rigorous demands of modern electronic applications.

You May Also Be Interested in

ON Semiconductor
LOG CMOS ANALOG SWITCH / Circuit IC Switch
Lowest to $1.3583
Analog Devices Inc.
IC SWITCH SPDT 8MSOP / 1 Circuit IC Switch 2:1 35Ohm 8-MSOP
Lowest to $6.3977
Union Semiconductor
IC SWITCH SPDT X 2 3.5OHM 10QFN
Lowest to $0.2343
Union Semiconductor
IC SWITCH SPDT X 2 3OHM 10CSP
Lowest to $0.3661
STMicroelectronics
IC SWITCH DUAL SPDT 16QFN / 2 Circuit IC Switch 2:1 500mOhm 16-QFN (3x3)
Need more? Email Us
Analog Devices Inc.
IC SWITCH DUAL SPDT 16LFCSP / 2 Circuit IC Switch 2:1 1.1Ohm 16-LFCSP-VQ (4x4)
Lowest to $6.1856
Freescale Semiconductor - NXP
IC SWITCH SP4TX 2 100OHM 16DIP / 2 Circuit IC Switch 4:1 100Ohm 16-PDIP
Lowest to $0.6180
Diodes Incorporated
IC SWITCH SP8T 200OHM 16SOIC
Need more? Email Us
ON Semiconductor
DIFFERENTIAL MUX, 4 CHANNEL / Circuit IC Switch
Lowest to $1.5873

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.2285 $50.7420
29+ $3.4695 $100.6155
45+ $3.3611 $151.2495
62+ $3.2527 $201.6674
80+ $3.1443 $251.5440
107+ $2.8190 $301.6330
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,053 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess