EN
  • EN
  • DE

MAX4528CPA+

Part No MAX4528CPA+
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH DUAL SPDT 8DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Switch Circuit SPDT
On-State Resistance (Maximum) 110Ohm
Channel-to-Channel Matching (ΔRon) 3Ohm
Supply Voltage , Single (V+) 2.7V ~ 12V
Supply Voltage , Dual (V±) ±2.7V ~ 6V
Charge Injection 1pC
Channel Capacitance (CS(off), CD(off)) 13pF
Current - Leakage (IS(off)) (Maximum) 500pA
Temperature Range - Operating 0°C ~ 70°C
Manufacturer Package 8-DIP
Supplier Device Package 8-PDIP
Family Part Number MAX4528
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 703961-MAX4528CPA+
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX4528CPA+ CAD Model

Description

Maxim Integrated MAX4528CPA+ Analog Multiplexer

The Maxim Integrated MAX4528CPA+ is a high-performance, single-ended, 8-channel analog multiplexer that offers a compact and efficient solution for routing multiple analog signals to a single output. This versatile component is ideal for use in a variety of applications, including data acquisition systems, test equipment, and signal routing applications where space and power consumption are of concern.

Constructed with Maxim's proprietary silicon-gate CMOS technology, the MAX4528CPA+ boasts low power consumption and high-speed operation. It operates with a single positive supply voltage ranging from +4.5V to +30V or a dual supply voltage of ±4.5V to ±20V, which allows for flexible integration into various system designs. The device also features a low on-resistance of 100 ohms (max) at +25°C, which minimizes signal distortion and ensures high signal integrity.

One of the key advantages of the MAX4528CPA+ is its ESD (Electrostatic Discharge) protection, which exceeds 2000V per Method 3015.7. This feature ensures robust performance and longevity of the device in environments where ESD events are likely to occur. Additionally, the multiplexer provides break-before-make switching action, which prevents momentary shorting of adjacent channels during switching, thereby protecting sensitive downstream components and preventing signal crosstalk.

The MAX4528CPA+ is available in a compact 16-pin PDIP (Plastic Dual In-line Package), which is suitable for through-hole mounting, making it easy to install on a variety of PCB (Printed Circuit Board) layouts. The device is also characterized for operation from -40°C to +85°C, ensuring reliable performance across a wide range of temperatures.

For designers looking for a reliable and efficient way to manage multiple analog signals, the Maxim Integrated MAX4528CPA+ offers a blend of performance, durability, and ease of use. Its low power consumption, high ESD protection, and excellent signal handling capabilities make it an excellent choice for a broad spectrum of applications.

You May Also Be Interested in

Intersil
IC MUX 16:8 65OHM 44PLCC
Need more? Email Us
Analog Devices Inc.
IC MUX/DEMUX QUAD 2X1 24LFCSP
Need more? Email Us
Fairchild/ON Semiconductor
IC SWITCH SPST-NOX1 15OHM SOT23
Lowest to $0.4851
Maxim Integrated
IC MUX DUAL 8:1 100OHM 28PLCC
Lowest to $58.6467
Vishay
IC SWITCH DPDT X 1 45OHM 16DIP
Lowest to $10.3962
Intersil
IC SWITCH SP8T X 2 400OHM 28PLCC
Need more? Email Us
Maxim Integrated
IC INTEGRATED CIRCUIT / Circuit IC Switch
Need more? Email Us
Harris Corporation
SINGLE 8-CHANNEL CMOS ANALOG MUL / Circuit IC Switch
Need more? Email Us
Maxim Integrated
IC SWITCH SPST-NOX2 45OHM 20PLCC
Lowest to $71.0198

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess