EN
  • EN
  • DE

MAX4547CPE

Part No MAX4547CPE
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches - Special Purpose
Description Analog Switch Dual SPDT 16-Pin PDIP N / IC VIDEO SWITCH DUAL SPDT 16DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Applications Video
Switch Circuit SPDT
Number of Channels 2
On-State Resistance (Maximum) 20 Ohm
Operating Supply Voltage 2.7 V ~ 12 V
Dual Voltage Supply ±2.7 V ~ 6 V
-3db Bandwidth 300MHz
Features Bi-Directional, Break-Before-Make, T-Switch Configuration
Operating Temperature Range 0°C ~ 70°C (TA)
Package 16-DIP (0.300", 7.62mm)
Manufacturer Package 16-PDIP
Win Source Part Number 786265-MAX4547CPE
Popularity Medium
Supply and Demand Status Limited
Family Name MAX4547
Introduction Date June 01, 1997
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian MAX4547CPE CAD Model

Description

Product Overview: MAX4547CPE from Maxim Integrated

The MAX4547CPE is a high-performance, low-voltage, bidirectional analog switch from Maxim Integrated, designed to deliver precision and efficiency in a range of electronic applications. This versatile component is well-suited for use in communication systems, data acquisition equipment, and portable devices, thanks to its compact packaging and robust feature set.

Key Features

  • Dual SPDT Configuration: The MAX4547CPE features a dual single-pole/double-throw (SPDT) switch configuration, which allows it to route signals from two input/output pairs through a common switch terminal.
  • Low-Voltage Operation: It operates at a single supply voltage ranging from +2.7V to +12V or a dual supply voltage from ±2.7V to ±6V, making it suitable for battery-powered and portable devices.
  • Low On-Resistance: With a typical on-resistance of just 100 ohms, this switch ensures minimal signal distortion and power loss, enhancing the overall efficiency of the system it is integrated into.
  • ESD Protection: The MAX4547CPE includes built-in electrostatic discharge (ESD) protection, safeguarding the device against static electricity and enhancing its durability and reliability.
  • High Off-Isolation: The device provides excellent off-isolation characteristics, minimizing crosstalk and signal interference between channels when the switch is in the off state.
  • Low Crosstalk: Designed to maintain signal integrity, the MAX4547CPE exhibits low crosstalk between channels, which is critical for high-speed data and communication applications.
  • TTL/CMOS Compatible: The switch's control inputs are compatible with both TTL and CMOS logic levels, allowing for easy integration with a wide range of digital systems.
  • Package: It is offered in a 16-pin plastic DIP package, providing a balance between performance and size for space-constrained applications.

Applications

The MAX4547CPE is ideal for applications that require precise signal routing and switching with minimal signal degradation. Its applications include, but are not limited to, audio and video signal routing, data acquisition systems, communication devices, and portable electronics where power consumption and space are critical considerations.

With its combination of low power consumption, high switching speed, and robust protection features, the MAX4547CPE from Maxim Integrated stands out as a top choice for designers looking to enhance the performance and reliability of their electronic systems.

You May Also Be Interested in

Intersil
SPDT, 2 FUNC, 1 CHANNEL, CMOS
Need more? Email Us
Intersil
SPDT, 2 FUNC, PQCC10
Need more? Email Us
Vishay
IC VIDEO MULTIPLEXER 8X4 44PLCC
Need more? Email Us
Maxim Integrated
IC MULTIPLEXER DUAL 4X1 20SOIC
Need more? Email Us
Analog Devices Inc.
IC SW AUDIO/VIDEO 3X2 36-SSOP
Lowest to $5.1797
NXP / Nexperia
IC MUX/DEMUX 2:1 4CH 42HVQFN / Switch IC Channel
Lowest to $1.1155
MACOM Technology Solutions
INTEGRATED CIRCUIT
Need more? Email Us
Intersil
SPDT, 1 CHANNEL, CMOS, PDSO10
Need more? Email Us
dioo
DPDT (0.8 ) HiFi Audio Switch
Lowest to $0.2911

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess