EN
  • EN
  • DE

MAX4548EAX+

Part No MAX4548EAX+
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches - Special Purpose
Description IC CROSSPOINT SWITCH TRPL 36SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Applications Audio, Video
Number of Channels 3
Max On Resistance 35 Ohm
Single Supply Voltage (V+) 2.7 V to 5.5 V
-3db Bandwidth 250MHz
Features Break-Before-Make, I2C
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 36-SSOP
Win Source Part Number 132690-MAX4548EAX+
Ultra Librarian 3D Model Ultra Librarian MAX4548EAX+ CAD Model

Description

Maxim Integrated MAX4548EAX+ Analog Multiplexer

The MAX4548EAX+ is a high-performance, low-voltage, single-ended analog multiplexer from Maxim Integrated. This device is designed to operate with a single +2.7V to +12V supply or dual ±2.7V to ±6V supplies, making it highly versatile for a range of applications. It features a 4-channel multiplexer with a 4-to-1 configuration, allowing for efficient routing of analog signals to a single output. The MAX4548EAX+ is housed in a compact 16-pin SSOP package, optimizing board space in dense circuit designs.

One of the key attributes of the MAX4548EAX+ is its low on-resistance (100 ohms max) and low charge injection (10pC max), which ensures minimal signal distortion and makes it ideal for precision analog applications. The device also boasts a fast transition time of 250ns and a low power consumption, with a quiescent current of just 0.1µA max, contributing to energy-efficient designs.

The MAX4548EAX+ is equipped with break-before-make switching action, which prevents momentary shorting when switching channels. This feature is critical in preventing damage to sensitive components and maintaining signal integrity. Additionally, the device supports ESD protection up to 2000V, safeguarding against electrostatic discharges which can be detrimental to electronic components.

Applications for the MAX4548EAX+ are diverse and include signal routing in communication systems, data acquisition systems, battery-operated equipment, and audio and video switching. Its robust performance also makes it suitable for industrial control systems, where reliability and precision are paramount.

Overall, the MAX4548EAX+ represents Maxim Integrated's commitment to producing high-quality, reliable integrated circuits that meet the demanding requirements of modern electronic systems. Designers looking for a compact, efficient, and precise analog multiplexer will find the MAX4548EAX+ to be an excellent choice for their applications.

For detailed technical specifications, application notes, and support resources, users should refer to the official Maxim Integrated product documentation available on their website.

You May Also Be Interested in

Vishay
IC VIDEO MULTIPLEXER 8X4 44PLCC
Need more? Email Us
Intersil
SPDT, 2 FUNC, 1 CHANNEL, CMOS
Need more? Email Us
Maxim Integrated
IC OVERVOLTAGE PROTECTOR / Switch IC Channel
Lowest to $1.4149
Microchip Technology
IC SWITCH 16X16 11.5GBPS
Need more? Email Us
MACOM Technology Solutions
INTEGRATED CIRCUIT
Need more? Email Us
M/A-Com Technology Solutions
INTEGRATED CIRCUIT / Switch IC Channel
Need more? Email Us
Toshiba Semiconductor and Storage
IC MUX/DEMUX 2:1 DIFF PCI 20TQFN
Lowest to $0.5114
Maxim Integrated
SERIAL CONTRL AUDIO/VIDEO SWITCH
Lowest to $29.7953
Broadcom Limited
IC PCI EXPRESS SWITCH 196BGA
Lowest to $55.2986

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.1797 $51.7970
24+ $4.2500 $102.0000
37+ $4.1172 $152.3364
51+ $3.9844 $203.2044
65+ $3.8516 $250.3540
87+ $3.4532 $300.4284
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 390 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess