EN
  • EN
  • DE

MAX454ESD

Part No MAX454ESD
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 703988-MAX454ESD
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX454ESD CAD Model

Description

The MAX454ESD is a high-performance video multiplexer and amplifier designed by Maxim Integrated, a leader in analog and mixed-signal engineering. This versatile component is ideal for video processing applications where space and power efficiency are critical.

Key Features

  • Four-Channel Multiplexer: The MAX454ESD integrates a four-channel multiplexer, allowing for multiple video signals to be selected and routed through a single output, simplifying design and conserving board space.
  • Low Power Consumption: Engineered for efficiency, it operates with minimal power draw, making it suitable for battery-powered devices and applications where energy conservation is paramount.
  • High Bandwidth: With a bandwidth of 60MHz, this component ensures the transmission of high-quality video signals with minimal degradation, supporting demanding video applications.
  • ESD Protection: It features built-in electrostatic discharge (ESD) protection, safeguarding the device from the harmful effects of static electricity and enhancing its durability and reliability in harsh environments.

Applications

The MAX454ESD is designed to serve a broad range of applications in the video signal processing domain. It is particularly well-suited for:

  • Security and surveillance systems
  • Video conferencing equipment
  • Broadcast video systems
  • Medical imaging devices
  • Automotive video systems

Package and Availability

The device is available in a compact 14-pin SOIC package, allowing for integration into various circuit designs without the need for significant space. It is designed to meet the rigorous standards of industrial-grade components, ensuring performance and longevity in a range of environmental conditions.

Technical Support and Resources

Maxim Integrated provides comprehensive technical support for the MAX454ESD, including detailed datasheets, application notes, and design resources to assist engineers in incorporating this component into their projects. Customers can access these resources and support through Maxim Integrated's official website or authorized distributors.

You May Also Be Interested in

Maxim Integrated
Need more? Email Us
Maxim Integrated
IC MONITOR VOLT MPU SOT143-4
Need more? Email Us
Maxim Integrated
Lowest to $6.5870
Maxim Integrated
IC SUPERVISOR MPU 16-SOIC
Need more? Email Us
Maxim Integrated
Lowest to $1.9081
Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC VREF SHUNT ADJ SC70
Lowest to $0.5401
Maxim Integrated
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $14.3312 $71.6560
10+ $11.7591 $117.5910
16+ $11.3918 $182.2688
21+ $11.0245 $231.5145
28+ $10.6572 $298.4016
37+ $9.5542 $353.5054
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,700 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess