Maxim Integrated MAX4562CEE+T Analog Switch
The Maxim Integrated MAX4562CEE+T represents a cutting-edge solution for precision analog switching applications. This high-performance, low-voltage, dual SPST (single-pole/single-throw) analog switch is designed to operate within a wide range of systems, from battery-powered portable devices to larger-scale industrial equipment.
The MAX4562CEE+T is part of Maxim's commitment to providing reliable and efficient integrated circuits. It operates with a single +1.8V to +5.5V supply, which makes it versatile for various applications. Its low power consumption is an asset for battery-operated devices, where energy efficiency is paramount.
One of the standout features of this analog switch is its low on-resistance (R<sub>ON), which is typically 100Ω. This characteristic ensures minimal signal distortion and loss, making the MAX4562CEE+T an excellent choice for audio, video, and high-frequency signal routing. Additionally, the device boasts a high off-isolation and crosstalk rejection, which contributes to maintaining signal integrity in complex systems with multiple signal paths.
The MAX4562CEE+T also offers fast switching speeds, with turn-on and turn-off times typically around 20ns, allowing for rapid signal routing without significant delays. This feature is crucial for applications that require high-speed data acquisition or real-time processing.
This analog switch is packaged in a 16-pin QSOP, offering a compact footprint for space-constrained applications. The MAX4562CEE+T also features an extended temperature range from -40°C to +85°C, ensuring reliable operation in diverse environmental conditions.
For designers and engineers looking for a high-quality analog switch, the Maxim Integrated MAX4562CEE+T provides the performance and reliability needed for today's sophisticated electronic systems. Whether it's for audio equipment, data acquisition, or communication devices, this analog switch is engineered to deliver precision and efficiency.
- Supply Voltage: +1.8V to +5.5V
- Low On-Resistance: 100Ω (typical)
- Fast Switching Times: 20ns (typical)
- Temperature Range: -40°C to +85°C
- Package: 16-pin QSOP