EN
  • EN
  • DE

TLIN10285DDARQ1

Part No TLIN10285DDARQ1
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TXRX HALF 1/1 8SO POWERPAD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features 1/1 Transceiver Half LIN 8-SO PowerPad
Manufacturer Texas Instruments
Series Automotive, AEC-Q100
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 8-PowerSOIC (0.154", 3.90mm Width)
Case / Package 8-SO PowerPad
Family Name TLIN10285
MSL Level 2 (1 Year)
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-TLIN10285DDARQ1DKR, 296-TLIN10285DDARQ1CT, 296-TLIN10285DDARQ1TR
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 899930-TLIN10285DDARQ1
Ultra Librarian 3D Model Ultra Librarian TLIN10285DDARQ1 CAD Model

Description

Overview of TLIN10285DDARQ1

The TLIN10285DDARQ1 is a high-performance, automotive-grade, single-channel Local Interconnect Network (LIN) transceiver designed by Texas Instruments. This advanced transceiver is specifically tailored to meet the rigorous standards of in-vehicle networking applications, providing reliable communication in automotive environments.

Key Features

  • Compliance with LIN Standards: The device is compatible with LIN 2.0, LIN 2.1, LIN 2.2, LIN 2.2A, and SAE J2602. It ensures interoperability with other LIN devices and systems across various vehicle models.
  • Low Power Consumption: With a focus on energy efficiency, the TLIN10285DDARQ1 boasts a low current consumption in sleep mode, making it ideal for battery-operated applications within vehicles.
  • Robust Protection Features: It includes built-in protection against over-temperature, under-voltage, and loss of ground, ensuring the device's longevity and reliability in harsh automotive conditions.
  • Wake-Up Capability: The transceiver has wake-up functionality via LIN bus and external wake-up with internal filtering, allowing for flexible control over power modes and enhancing the overall system responsiveness.

Applications

The TLIN10285DDARQ1 is suitable for a wide range of automotive applications, including but not limited to:

  • Body control modules
  • Door modules
  • Rain and light sensors
  • Seat control modules
  • Window lift and mirror adjustment systems

Technical Specifications

This transceiver operates over a wide supply voltage range and is characterized for operation from -40°C to 125°C, accommodating the thermal extremes of automotive environments. The device is housed in a compact 8-pin SOIC package, which is optimized for space-constrained applications.

Quality and Reliability

As an automotive-qualified product, the TLIN10285DDARQ1 meets the rigorous AEC-Q100 Grade 1 standard, ensuring high reliability and performance under the demanding conditions typical of automotive applications. Texas Instruments' commitment to quality ensures that this transceiver will provide robust communication for in-vehicle networks.

With its advanced features, compliance with industry standards, and high reliability, the TLIN10285DDARQ1 from Texas Instruments represents an excellent choice for designers looking to implement LIN communication in their automotive applications.

You May Also Be Interested in

Analog Devices Inc.
IC TRANSCEIVER 1/0 SOT6
Lowest to $5.2389
Shanghai Chipanalog Microelectronics Co., Ltd
1/1 Transceiver Half RS422, RS485 DFN-8
Lowest to $0.5501
Realtek
3.3V QFN-48(6x6) Drivers, Receivers, Transceivers RoHS
Lowest to $0.8586
Infineon Technologies
4.5V~5.5V CAN Transceiver TSON-8-EP(3x3) Drivers, Receivers, Transceivers RoHS
Lowest to $2.9105
Wch
3.3V LQFP-64M(10x10) Drivers, Receivers, Transceivers RoHS
Lowest to $4.0165
IC Plus
RMII MQFN-88-EP(10x10) Drivers, Receivers, Transceivers RoHS
Lowest to $4.3657
Analog Devices Inc.
IC TRANSCEIVER FULL 2/2 20SOIC
Lowest to $43.6568
Motorcomm Electronic Technology Co., Ltd.
Ethernet Transceiver RGMII QFN-40-EP(5x5) Drivers, Receivers, Transceivers RoHS
Lowest to $2.1348
Realtek
QFN-64(9x9) Drivers, Receivers, Transceivers RoHS
Lowest to $1.1642

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3747 $54.9880
90+ $1.1280 $101.5200
140+ $1.0927 $152.9780
190+ $1.0575 $200.9250
245+ $1.0222 $250.4390
330+ $0.9165 $302.4450
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,484 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess