EN
  • EN
  • DE
  • IT

MAX4564EUA+T

Part No MAX4564EUA+T
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH SPDT 8UMAX
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel - TR
Switch Circuit SPDT
Number of Circuits 1
On-State Resistance (Maximum) 60 Ohm
Channel-to-Channel Matching (ΔRon) 750 mOhm
Operating Supply Voltage 1.8 V ~ 12 V
Dual Voltage Supply ±1 V ~ 6 V
Switch Time (Ton, Toff) (Maximum) 60ns, 40ns
-3db Bandwidth 450MHz
Charge Injection 3pC
Channel Capacitance (CS(off), CD(off)) 6pF, 8pF
Current - Leakage (IS(off)) (Maximum) 1nA
Crosstalk -72dB @ 1MHz
Operating Temperature Range -40°C ~ 85°C (TA)
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Manufacturer Package 8-uMAX
Win Source Part Number 703999-MAX4564EUA+T
Series MAX series
Popularity Medium
Supply and Demand Status Balance
Family Name MAX4564
Introduction Date November 01, 2000
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian MAX4564EUA+T CAD Model

Description

Maxim Integrated's MAX4564EUA+T: High-Performance Analog Switch

The MAX4564EUA+T is a precision, low-voltage, single-pole/double-throw (SPDT) analog switch from Maxim Integrated. This component is designed to deliver exceptional performance with a focus on reliability and efficiency, making it an ideal choice for a wide range of applications, including signal routing, data acquisition systems, and communication devices.

Engineered with advanced silicon-gate CMOS technology, the MAX4564EUA+T offers low power consumption and high-speed operation. It operates from a single +1.8V to +5.5V power supply, which makes it versatile for both portable and stationary applications. The device also features low on-resistance (R<sub>ON) of just 35 ohms max, which remains flat over the specified signal range (0.5Ω max R<sub>ON match between channels and 4Ω max R<sub>ON flatness). This ensures minimal signal distortion and maintains signal integrity.

With its break-before-make switching action, the MAX4564EUA+T prevents momentary shorting when switching between signals. This characteristic is crucial for applications that require clean, glitch-free signal transitions. The device also provides ESD protection up to ±2000V, safeguarding the switch against electrostatic discharges and enhancing its durability and lifespan.

The MAX4564EUA+T features a low charge injection of 10pC (max) which minimizes the impact on the signal during the switching process. Its digital logic inputs are TTL and CMOS compatible, allowing for easy integration into various digital systems. Additionally, the switch has a high off-isolation of -83dB at 1MHz and crosstalk of -86dB at 1MHz, which contributes to its high-performance signal handling capabilities.

Maxim Integrated packages the MAX4564EUA+T in a compact 8-pin µMAX package, which is suitable for space-constrained applications. The device is also offered in tape and reel form, denoted by the "+T" in its part number, facilitating automated manufacturing processes.

In summary, the MAX4564EUA+T from Maxim Integrated is a high-quality, reliable analog switch that offers low on-resistance, low charge injection, and high ESD protection. It is well-suited for a variety of applications that require precise signal routing with minimal distortion and maximum efficiency.

You May Also Be Interested in

Analog Devices Inc.
IC SWITCH SP8T X 2 450OHM 28CDIP
Lowest to $31.1658
Renesas Electronics America
IC SW SPST-NOX4 85OHM 16TSSOP
Lowest to $6.5538
Intersil
IC SWITCH SPST SC70-5 / Circuit IC Switch
Lowest to $1.4645
Renesas Electronics America
IC SW SPST-NCX4 85OHM 16TSSOP
Lowest to $3.8983
Intersil
IC SW SPST-NOX4 175OHM 16CERDIP
Lowest to $22.5225
Vishay
IC SWITCH DPDT X 1 45OHM 16DIP
Lowest to $10.3962
Analog Devices Inc.
IC MUX 8:1 10OHM 16CFLATPACK
Need more? Email Us
Maxim Integrated
DUAL SPST ANALOG SWITCHE / Circuit IC Switch
Lowest to $1.8918
Renesas Electronics America
IC SW SPST-NOX4 35OHM 16TSSOP
Lowest to $3.4926

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.4046 $51.2368
20+ $5.2550 $105.1000
30+ $5.0908 $152.7240
41+ $4.9266 $201.9906
53+ $4.7624 $252.4072
71+ $4.2697 $303.1487
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 110 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess